EN
  • EN
  • DE
  • IT

STS2302A

Part No STS2302A
Manufacturer SamHop
Catalog Electronic Wholesale
Description Super high dense cell design for low RDS(ON).
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 1262001-STS2302A
Manufacturer Homepage www.samhop.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STS2302A CAD Model

Description

The STS2302A is a P-Channel enhancement mode power MOSFET produced by SamHop. This device utilizes advanced trench technology to provide excellent RDS(ON), low gate charge, and fast switching speed. It's designed for use in load switching, PWM applications, and general-purpose amplification.

Applications

  • Load Switching
  • PWM Applications
  • DC-DC Converters
  • Battery Management Systems

Features

  • P-Channel MOSFET
  • Low RDS(ON) – Reduces power loss and improves efficiency.
  • Low Gate Charge – Enables fast switching and reduces driver power requirements.
  • Fast Switching Speed – Improves performance in high-frequency applications.
  • Trench Technology – Provides superior performance and reliability.
  • RoHS Compliant – Environmentally friendly.

Benefits

  • Improved Efficiency: Low RDS(ON) minimizes power dissipation, leading to higher efficiency in power conversion applications.
  • Fast Switching: Reduced gate charge allows for quicker switching times, improving performance in PWM and high-frequency circuits.
  • Simplified Design: Low gate drive requirements simplify driver circuit design and reduce component count.
  • Enhanced Thermal Performance: Efficient heat dissipation contributes to stable and reliable operation.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The STS2302A typically comes in a surface-mount package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. The exact values for these parameters depend on the specific datasheet revision. It's crucial to consult the latest datasheet from SamHop for precise electrical characteristics, thermal resistance, and package dimensions before using this MOSFET in any design. The gate threshold voltage is also a critical parameter for proper circuit design.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess