EN
  • EN
  • DE

STM6905SFEDS6F

Part No STM6905SFEDS6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description Quintuple, ultralow voltage supervisor with push-button reset | IC SUPERVISOR QUINTUPLE 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 5
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 1.05V, 2.955V, Adj, Adj, Adj
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number STM6905
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261466-STM6905SFEDS6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM6905SFEDS6F CAD Model

Description

The STM6905SFEDS6F is a sophisticated, high-performance integrated circuit from STMicroelectronics, designed to cater to a broad range of applications within the electronics industry. This versatile component is part of STMicroelectronics’ commitment to providing innovative semiconductor solutions that combine energy efficiency, performance, and reliability.

Key Features

  • Power Management: The STM6905SFEDS6F comes with advanced power management features that ensure efficient power usage, contributing to the extended battery life of the devices it powers and reducing the environmental impact.
  • High Integration: This product integrates multiple functions into a single chip, which helps to minimize the footprint on the PCB and simplifies the design process for engineers.
  • Robust Protection: It includes built-in protection circuits that safeguard the device against a variety of electrical hazards, such as overcurrent, overvoltage, and thermal overload.
  • Customizable Configuration: With its configurable options, the STM6905SFEDS6F can be tailored to meet the specific requirements of various applications, providing designers with the flexibility they need to optimize their systems.

Applications

The STM6905SFEDS6F is suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Portable Devices
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the STM6905SFEDS6F is no exception. It is designed to meet the stringent requirements of the industry, ensuring high reliability and performance over a wide temperature range.

Environmental Compliance

The STM6905SFEDS6F is manufactured with consideration for the environment. It complies with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorisation, and Restriction of Chemicals) regulations, ensuring that it is free from harmful substances and can be used in products sold worldwide.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3629 $52.3548
28+ $3.5798 $100.2344
44+ $3.4679 $152.5876
60+ $3.3561 $201.3660
78+ $3.2442 $253.0476
104+ $2.9086 $302.4944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 499 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess