EN
  • EN
  • DE

STM32F042G4U6TR

Part No STM32F042G4U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28UFQFPN  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN
Supplier Device Package 28-UFQFPN (4x4)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names STM32F042G4U6TR-ND,497-STM32F042G4U6CT,497-STM32F042G4U6TR,497-STM32F042G4U6DKR
Standard Package 3,000
Win Source Part Number 1097063-STM32F042G4U6TR
Ultra Librarian 3D Model Ultra Librarian STM32F042G4U6TR CAD Model

Description

STM32F042G4U6TR Microcontroller by STMicroelectronics

The STM32F042G4U6TR microcontroller, part of the STM32F0 series, is a high-performance ARM Cortex-M0 based MCU produced by STMicroelectronics. Designed for cost-sensitive applications, this microcontroller offers an excellent balance of power efficiency and performance, making it an ideal choice for a wide range of industrial, consumer, and commercial products.

Key Features

  • Core: ARM Cortex-M0 processor, operating at a frequency of up to 48 MHz.
  • Memory: 16 KB of Flash memory and 6 KB of RAM, providing ample storage for code and data.
  • I/Os: Up to 28 I/O ports with various multiplexed functions, including 11 analog inputs, 11 timers, a USB 2.0 Full Speed interface, and more.
  • Communication Interfaces: Integrated support for I2C, USART, SPI, and CAN protocols, ensuring versatile connectivity options for peripheral devices.
  • Supply Voltage: Flexible power supply options with a VDD from 2.0 V to 3.6 V, suitable for battery-operated devices.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to 85°C.
  • Packages: Available in a 28-pin QFN package, which is both space-saving and suitable for automated assembly processes.

Advanced Peripherals

STM32F042G4U6TR boasts advanced peripherals that enhance its capabilities. It includes a comprehensive set of power-saving modes, which enables the design of energy-efficient applications. The MCU also features a real-time clock, independent watchdogs, and a SysTick timer, which are crucial for managing time-sensitive tasks.

Development and Support

STMicroelectronics provides robust development support for the STM32F042G4U6TR microcontroller. Developers can take advantage of the extensive STM32Cube ecosystem, which includes the STM32CubeMX initialization code generator, STM32CubeIDE for integrated development, and a wide range of software libraries. Additionally, the microcontroller is supported by a variety of development boards and kits, simplifying the prototyping and testing phases.

Applications

With its rich feature set and low power consumption, the STM32F042G4U6TR is well-suited for applications such as industrial control systems, smart sensors, home automation, consumer electronics, and personal healthcare devices. Its robust design and comprehensive communication interfaces make it a versatile and reliable choice for designers looking to develop advanced embedded systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4573 $58.9752
58+ $2.0163 $116.9454
89+ $1.9533 $173.8437
123+ $1.8903 $232.5069
159+ $1.8272 $290.5248
212+ $1.6383 $347.3196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess