Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold 16 Selectable Threshold Combinations
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 96730-LTC2900-2CMS#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2900-2CMS#PBF CAD Model

Description

Overview of LTC2900-2CMS#PBF

The LTC2900-2CMS#PBF is a versatile quad supply monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and proper functioning of systems by monitoring multiple supply voltages. This product is an essential component for applications where precision voltage monitoring is critical, such as in computers, servers, and telecommunications equipment.

Key Features

  • Multi-Voltage Monitoring: Capable of monitoring up to four different supply voltages simultaneously, the LTC2900-2CMS#PBF is ideal for complex systems that rely on multiple power rails.
  • Adjustable Reset Thresholds: It offers adjustable thresholds for each monitored supply, providing flexibility and precision to cater to the specific needs of various applications.
  • Low Power Consumption: With its low operational current draw, this component minimizes the power consumption of the overall system, enhancing efficiency.
  • Wide Operating Temperature Range: The LTC2900-2CMS#PBF is designed to function reliably over a broad temperature range, ensuring stability across various environmental conditions.

Product Specifications

  • Package Type: MSOP-10
  • Operating Temperature: -40°C to +125°C
  • Voltage Threshold Options: Adjustable
  • Number of Voltages Monitored: 4
  • Supply Voltage: 2.7V to 5.5V

Applications

The LTC2900-2CMS#PBF is suitable for a wide range of applications, including:

  • Server and Computer Systems
  • Networking Equipment
  • Industrial Systems
  • Medical Devices
  • Automotive Electronics

Reliability and Quality

Linear Technology's LTC2900-2CMS#PBF is built with the highest standards of quality and reliability, ensuring that it performs consistently under varying conditions and throughout its lifespan. Its robust design and precision capabilities make it a trusted solution for critical system voltage monitoring.

With its combination of features, the LTC2900-2CMS#PBF is a valuable asset for any electronic system requiring vigilant power supply monitoring, providing peace of mind that all system voltages are functioning within their intended parameters.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $6.2213
ECAD model for ADM8320WCZ29ARJZR7
SII Semiconductor Corporation
IC VOLT DETECTOR 1.2V SNT-4A
Need more? Email Us
ECAD model for S-80812CNPF-B9QTFG
Linear Technology
IC PREC TRPL SUPPLY MONITR 8MSOP
Need more? Email Us
ECAD model for LTC1326CMS8-2.5#TRPBF
SII Semiconductor Corporation
IC VOLT DETECTOR 3.1V SOT23-5
Need more? Email Us
ECAD model for S-80131CNMC-JKQT2U
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 6WLCSP / Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Lowest to $2.0491
ECAD model for ADM8613Y232ACBZ-R7
Linear Technology
IC MPU SUPERVISORY CIRCUIT 8-DIP
Lowest to $2.0835
ECAD model for LTC1232CN8
Linear Technology
IC MONITOR SUPPLY QUAD 16-SSOP
Need more? Email Us
ECAD model for LTC2901-1CGN
Linear Technology
IC VOLT SUPERVISOR 10-MSOP
Need more? Email Us
ECAD model for LTC2918CMS-A1#TRPBF
Maxim Integrated
Processor Supervisor Adj 1 Active High/Active Low/Open Drain 16-Pin SOIC N T/R / IC SUPERVISOR MPU 16-SOIC
Lowest to $44.0060
ECAD model for MAX793SESE+T

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention