EN
  • EN
  • DE

STM5589CVA

Part No STM5589CVA
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 346517-STM5589CVA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM5589CVA CAD Model

Description

Introducing the STM5589CVA Microcontroller

The STM5589CVA is a high-performance microcontroller from STMicroelectronics, designed to cater to the demanding needs of modern embedded systems. This advanced microcontroller is part of the STM32 family, renowned for its robust performance, efficiency, and flexibility. It is particularly well-suited for applications in industrial control, automotive systems, and smart IoT devices where reliability and processing power are crucial.

Core Features

  • Powerful ARM Cortex-M Core: At the heart of the STM5589CVA is an ARM Cortex-M7 core, which operates at speeds up to 400 MHz. This core provides the computational horsepower required for complex applications, including digital signal processing and real-time tasks.
  • Advanced Memory Capabilities: The microcontroller comes equipped with a large set of memory features, including up to 2 MB of flash memory and 640 KB of RAM, ensuring ample space for application code and data storage.
  • Rich Connectivity Options: To ensure seamless integration with other components and peripherals, the STM5589CVA offers multiple connectivity options. These include USB OTG, CAN, and Ethernet, as well as a variety of serial communication interfaces.
  • Robust Security Features: Security is a top priority for connected devices, and the STM5589CVA addresses this with hardware-based encryption, a random number generator, and a unique ID for secure firmware upgrades and system authentication.

Energy Efficiency

Despite its powerful performance, the STM5589CVA is designed with energy efficiency in mind. It features dynamic voltage scaling and power-saving modes, making it an excellent choice for battery-operated devices where power conservation is essential.

Development Support

STMicroelectronics provides comprehensive development support for the STM5589CVA, including software libraries, development kits, and a strong ecosystem of third-party tools and software. This ensures that engineers can rapidly prototype and develop applications, reducing time-to-market for their products.

Overall, the STM5589CVA from STMicroelectronics is a versatile and powerful microcontroller that is well-suited to meet the needs of sophisticated embedded systems. With its combination of performance, memory, connectivity, and security, it stands out as a top choice for engineers looking to develop cutting-edge applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.2529

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess