The STW33N20 is a high-performance N-Channel MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including switching regulators, switching converters, motor drivers, and power management solutions.
Key Features
- High Voltage Capability: The STW33N20 is capable of handling high continuous drain currents with a maximum drain-source voltage (VDS) of 200V, making it suitable for high voltage applications.
- Low On-Resistance: With an extremely low on-resistance (RDS(on)) of just 0.135Ω, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
- High Current Rating: The device can support a continuous drain current (ID) of up to 33A, allowing it to drive high current loads with ease.
- Fast Switching Speed: The STW33N20 is designed for fast switching applications, which is critical for reducing switching losses and improving performance in power conversion systems.
- Avalanche Ruggedness: It has enhanced ruggedness against repetitive avalanche events, ensuring durability and long-term reliability.
Applications
- Switch Mode Power Supplies (SMPS)
- High Efficiency DC/DC Converters
- Motor Control Systems
- Power Inverters
- Automotive and Industrial Applications
Package and Availability
The STW33N20 is available in a TO-247 package, which is known for its high power dissipation capability. The package's design ensures easy mounting on heat sinks, which is essential for managing thermal performance in high power applications.
STMicroelectronics provides comprehensive technical support and documentation for the STW33N20, including datasheets, application notes, and design resources to assist engineers in integrating this MOSFET into their designs successfully.
For more information or to purchase the STW33N20 N-Channel MOSFET, visit STMicroelectronics' official website or contact authorized distributors.