EN
  • EN
  • DE

STM33F1MEWL1CCI5

Part No STM33F1MEWL1CCI5
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708565-STM33F1MEWL1CCI5
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM33F1MEWL1CCI5 CAD Model

Description

STMicroelectronics STM33F1MEWL1CCI5 Product Overview

The STM33F1MEWL1CCI5 is a state-of-the-art microcontroller product from STMicroelectronics, a global semiconductor leader known for its high-performance integrated circuits. This microcontroller is part of the STM32 family, which is renowned for its robust design, versatility, and efficiency, making it an ideal choice for a wide range of applications.

At the core of the STM33F1MEWL1CCI5 lies an advanced ARM Cortex-M3 processor, which operates at a frequency of up to 72 MHz. This 32-bit RISC core offers the perfect balance between performance and power consumption, delivering the computational power necessary for complex tasks while maintaining energy efficiency.

This microcontroller is equipped with a rich set of peripherals and I/Os that provide enhanced connectivity and interface options. It includes multiple UARTs, SPI, I2C interfaces, and CAN bus support, facilitating easy communication with other devices and peripherals. Moreover, it has a range of timers, ADCs, and DACs that enable precise control and measurement in various applications.

The STM33F1MEWL1CCI5 also features a robust memory architecture, with a sizeable amount of Flash memory and SRAM, ensuring ample space for application code and data storage. This microcontroller is designed to operate within a wide range of supply voltages, making it suitable for battery-powered devices as well as those connected to a power grid.

STMicroelectronics has integrated multiple safety features into the STM33F1MEWL1CCI5 to ensure reliable operation in critical systems. These include a watchdog timer, a backup battery domain, and protection against brown-out conditions. Additionally, the chip offers various power-saving modes, which are essential for extending the battery life of portable devices.

The STM33F1MEWL1CCI5 is packaged in a compact LQFP64 package, which is ideal for space-constrained applications. Its robust design and extensive support for development tools make it a popular choice among engineers for developing sophisticated embedded systems in industrial, automotive, medical, and consumer electronics markets.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess