EN
  • EN
  • DE

STM32WB55VCY7TR

Part No STM32WB55VCY7TR
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO  /  IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 100-UFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WB
Package Tape & Reel (TR)
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Thread, Zigbee®
Modulation GFSK
Frequency 2.405GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 256kB Flash, 128kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART, USB
GPIO 72
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 7.9mA
Current - Transmitting 5.2mA ~ 12.7mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA, WLCSP
Supplier Device Package 100-WLCSP (4.4x4.38)
Base Product Number STM32
Other Names 497-STM32WB55VCY7TR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1235731-STM32WB55VCY7TR
Ultra Librarian 3D Model Ultra Librarian STM32WB55VCY7TR CAD Model

Description

STM32WB55VCY7TR - A Cutting-Edge Wireless Microcontroller

The STM32WB55VCY7TR is a dual-core wireless microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This high-performance MCU is designed to support a new era of smart connectivity with its integrated Bluetooth 5.0, Zigbee 3.0, and Thread protocols. It is an ideal choice for a wide range of applications, including Internet of Things (IoT) devices, smart home automation, industrial control, and wireless sensor networks.

At the heart of the STM32WB55VCY7TR lies a powerful 32-bit ARM Cortex-M4 CPU with a clock speed of up to 64 MHz, ensuring swift and efficient processing capabilities. This core is dedicated to application processing and provides the computational power required for complex tasks. Complementing this is a dedicated ARM Cortex-M0+ core for real-time operation and network protocol handling, ensuring robust and reliable wireless communication.

This microcontroller boasts a rich set of peripherals and features that cater to the demanding needs of modern wireless applications. It includes a generous 256KB of RAM and 1MB of flash memory, providing ample space for application code and data storage. Moreover, the device's power management system is optimized for low-power operation, which is critical for battery-operated devices where energy efficiency is paramount.

The STM32WB55VCY7TR also features a wide range of I/Os and connectivity options, including USB, UART, I2C, SPI, and ADC inputs, allowing for easy integration with various sensors and actuators. Additionally, its security features, such as hardware public key authority (PKA), AES 256-bit encryption, and a random number generator, ensure secure data transfer and storage, which is crucial for maintaining the integrity and privacy of user data.

Designed for versatility, the STM32WB55VCY7TR comes in a 48-pin UFBGA package, which is suitable for space-constrained applications. It is also part of the STMicroelectronics 10-year longevity program, which guarantees long-term availability, making it a reliable choice for products with extended life cycles.

Overall, the STM32WB55VCY7TR is a robust and feature-rich microcontroller that provides developers with a flexible platform to create innovative wireless products with confidence.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess