EN
  • EN
  • DE

UCC27223PWP

Part No UCC27223PWP
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC PRED SYNCH BUCK DRVR 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 3.7 V to 20 V
Logic Voltage - VIL, VIH 1.55V, 2.25V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise and Fall Time 17ns, 17ns
Temperature Range - Operating -55°C to 115°C (TJ)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 035755-UCC27223PWP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27223PWP CAD Model

Description

Product Overview: UCC27223PWP by Texas Instruments

The UCC27223PWP is a high-performance, dual N-Channel MOSFET driver crafted by the reputable manufacturer Texas Instruments. This driver is specifically designed to deliver robust and efficient performance in a variety of applications, including synchronous buck converters, synchronous rectifiers, transformer drivers, and half-bridge and full-bridge converters. Its versatility makes it a go-to component for engineers looking to enhance power management and efficiency in their electronic designs.

Key Features

  • High-Current Drive Capability: The UCC27223PWP is capable of providing up to 4 A of peak output current, which is suitable for driving a wide range of MOSFETs.
  • Independent High-Side and Low-Side Driver Channels: This allows for greater flexibility and precise control in various topologies.
  • Bootstrap Operation: The driver supports bootstrap supply voltage for the high-side drive, enabling it to handle high-voltage applications efficiently.
  • Fast Propagation Delays: With its quick response time, the UCC27223PWP ensures minimal delay between input signal and output drive, contributing to improved overall system performance.
  • Cross-Conduction Prevention: The built-in dead-time control helps to prevent cross-conduction and shoot-through in the MOSFETs, enhancing the reliability and longevity of the application.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 10 V to 20 V, accommodating a diverse set of power systems.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by turning off the driver if the temperature exceeds safe operating limits.

Applications

The UCC27223PWP MOSFET driver is ideal for a variety of demanding applications, including:

  • DC/DC power supplies
  • Motor control systems
  • Power inverters
  • Renewable energy systems, such as solar inverters and wind turbines

Package and Reliability

Encased in a 16-pin HTSSOP PowerPAD™ package, the UCC27223PWP combines a compact footprint with enhanced thermal performance. The PowerPAD™ design ensures efficient heat dissipation, contributing to the device's reliability and performance in high-power and high-temperature environments.

For engineers and designers seeking a dependable and efficient solution for their power management needs, the UCC27223PWP from Texas Instruments stands out as a robust choice that delivers both performance and versatility.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5981 $50.3734
34+ $2.9523 $100.3782
53+ $2.8601 $151.5853
73+ $2.7678 $202.0494
94+ $2.6756 $251.5064
126+ $2.3988 $302.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,471 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess