EN
  • EN
  • DE

STM32WB55CCU7

Part No STM32WB55CCU7
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO  /  IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 48-UFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WB
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Thread, Zigbee®
Modulation GFSK
Frequency 2.405GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 256kB Flash, 128kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART, USB
GPIO 30
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 7.9mA
Current - Transmitting 5.2mA ~ 12.7mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
Standard Package 1,560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235721-STM32WB55CCU7
Ultra Librarian 3D Model Ultra Librarian STM32WB55CCU7 CAD Model

Description

STM32WB55CCU7 - A Cutting-Edge Dual-Core Wireless MCU by STMicroelectronics

The STM32WB55CCU7 is a state-of-the-art wireless microcontroller that combines the power of a dual-core processing unit with the flexibility of Bluetooth 5.0, Zigbee, and Thread connectivity. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this product is designed to cater to the demanding requirements of modern IoT applications.

Advanced Dual-Core Architecture

At the heart of the STM32WB55CCU7 lies a dual-core architecture that includes an ARM Cortex-M4 core for high-performance application processing and an ARM Cortex-M0+ core dedicated to managing the radio and real-time operations. This unique configuration allows for efficient multitasking and ensures that wireless communication tasks are handled seamlessly without compromising application performance.

Robust Wireless Connectivity

With support for Bluetooth 5.0, Zigbee 3.0, and OpenThread, the STM32WB55CCU7 offers a wide range of wireless capabilities. This makes it an ideal choice for developers looking to create connected devices that can communicate in diverse environments and ecosystems. The MCU's RF performance is optimized for low-power operation, helping to extend the battery life of portable and wearable devices.

Rich Set of Peripherals and Features

The STM32WB55CCU7 is packed with an array of peripherals and features to support complex applications. It includes multiple timers, a real-time clock, a wide range of communication interfaces (SPI, I2C, USART, USB), and 32 GPIOs, all of which contribute to its versatility. Additionally, it comes with an integrated security suite featuring AES 256-bit hardware encryption, PCROP read/write protection, and a true random number generator (TRNG) to ensure the security of your applications.

Energy Efficiency and Integration

Designed with energy efficiency in mind, the STM32WB55CCU7 is equipped with various power-saving modes, making it suitable for battery-operated devices. Its integration of a power management module further simplifies the design of energy-conscious applications. The MCU is housed in a UFBGA73 package, which offers a compact footprint while still providing ample I/O options for interfacing with external components.

Whether you're developing smart home devices, healthcare monitors, industrial sensors, or wearable technology, the STM32WB55CCU7 provides a reliable, secure, and powerful platform for your wireless applications, enabling you to push the boundaries of what's possible with IoT technology.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9157 $55.6628
9+ $11.4180 $102.7620
14+ $11.0612 $154.8568
19+ $10.7044 $203.3836
25+ $10.3476 $258.6900
33+ $9.2771 $306.1443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess