EN
  • EN
  • DE

STM32WL55CCU7

Part No STM32WL55CCU7
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description MULTIPROTOCOL LPWAN 32-BIT ARM?C / IC RF TxRx + MCU 802.15.4 LoRaWAN 1.0, Sigfox 150MHz ~ 960MHz 48-UFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WL
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol LoRaWAN 1.0, Sigfox
Modulation BPSK, GFSK, GMSK, FSK, MSK
Frequency 150MHz ~ 960MHz
Data Rate (Max) 300kbps
Power - Output 22dBm
Sensitivity -148dBm
Memory Size 256kB Flash
Serial Interfaces ADC, GPIO, I²C, SPI, IrDA, UART, USART
GPIO 29
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 4.82mA
Current - Transmitting 21mA ~ 120mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1373304-STM32WL55CCU7
Ultra Librarian 3D Model Ultra Librarian STM32WL55CCU7 CAD Model

Description

STM32WL55CCU7 - Ultra-Low Power Dual Core Wireless Microcontroller

The STM32WL55CCU7 by STMicroelectronics is a cutting-edge microcontroller that integrates both a general-purpose microprocessor and a sub-GHz radio on the same chip, making it an ideal choice for a wide range of wireless applications. This dual-core device includes an ARM Cortex-M4 processor for application processing and an ARM Cortex-M0+ for network processing, offering a rich combination of energy efficiency and performance.

With its powerful dual-core architecture, the STM32WL55CCU7 provides a flexible and cost-effective solution for developers working on Internet of Things (IoT) devices, smart home applications, industrial control systems, and a variety of other wireless communication applications. The integrated radio supports multiple modulation schemes, including LoRa™, (G)FSK, (G)MSK, and BPSK, allowing for a wide range of communication protocols.

The microcontroller operates at a frequency of up to 48 MHz, providing ample computational power for complex tasks. Its ultra-low power consumption makes it suitable for battery-operated devices, ensuring long operational life without the need for frequent recharging or battery replacement. The STM32WL55CCU7 also boasts a wide range of peripherals, including SPI, I2C, USART, USB, and ADC interfaces, providing excellent connectivity options for peripheral devices.

Security is a paramount concern in wireless communications, and the STM32WL55CCU7 addresses this with its hardware encryption and decryption capabilities. The device includes a True Random Number Generator (TRNG) and offers support for secure boot, secure firmware update, and secure key storage, ensuring that applications built with this microcontroller can achieve a high level of security.

Developers will appreciate the comprehensive development ecosystem surrounding the STM32WL series, which includes software tools, libraries, and support from STMicroelectronics. This ecosystem simplifies the development process and helps to reduce time to market for new products and applications.

In summary, the STM32WL55CCU7 is a versatile and powerful microcontroller that is well-suited for developers looking to integrate wireless capabilities into their products. Its combination of dual-core processing, a wide array of peripherals, and robust security features make it a top choice for the next generation of smart, connected devices.

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6705 $71.0115
6+ $22.1434 $132.8604
9+ $21.3799 $192.4191
12+ $19.8528 $238.2336
16+ $19.0891 $305.4256
19+ $18.3256 $348.1864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess