Products specifications

Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.1
Modulation GFSK
Frequency 2.4GHz ~ 2.4835GHz
Data Rate (Max) 2Mbps
Power - Output 8dBm
Sensitivity -97dBm
Memory Size 256kB Flash, 64kB RAM
Serial Interfaces I2C, SPI
GPIO 32
Voltage - Supply 1.7 V ~ 3.6 V
Current - Receiving 3.4mA
Current - Transmitting 4.3mA
Operating Temperature -40°C ~ 105°C
Grade -
Mounting Type Surface Mount
Package / Case 48-TFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Ultra Librarian 3D Model Ultra Librarian BLUENRG-355MT CAD Model

Description

IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz ~ 2.4835GHz 48-TFQFN Exposed Pad

You May Also Be Interested in

Analog Devices Inc.
2 RX BY 2 TX LTE FEMTO TRANSCEIV
Lowest to $85.8626
ECAD model for AD9363BBCZ
Broadcom Limited
DUAL-A9 CPU, 14X14 PACKAGE, A3 V / IC RF
Lowest to $28.5392
ECAD model for BCM11140IFEBG
Broadcom Limited
DUAL-BAND WLAN + BT 3.0 + FM / IC RF
Lowest to $89.2658
ECAD model for BCM43303KUBG
Espressif
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $7.7999
ECAD model for ESP32-S3-PICO-1-N8R2
Broadcom Limited
802.11AC 4X4MAC/PHY/RAD WRNGEBST
Lowest to $14.2244
ECAD model for BCM4366EKMMLW1G
Broadcom Limited
DUAL BAND 2X2 (IPA) 11AC + BT W/ / IC RF
Need more? Email Us
ECAD model for BCM43570EKFFBG
Analog Devices Inc.
IC RF TXRX ISM
Lowest to $5.4706
ECAD model for ADF7025BCPZ
Silicon Labs
IC RF TXRX CELLULAR 32-VFQFN
Lowest to $0.7006
ECAD model for SI4200-BM
Qorvo US Inc.
DWM3000 UWB XCVR MODULE
Lowest to $41.7152
ECAD model for DWM3000TR13

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6301 $50.6709
22+ $4.6196 $101.6312
34+ $4.4752 $152.1568
47+ $4.3309 $203.5523
60+ $4.1865 $251.1900
80+ $3.7534 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,975 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention