EN
  • EN
  • DE

BLUENRG-355VC

Part No BLUENRG-355VC
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description PROGRAMMABLE BLUETOOTH LE 5.2 WI / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 49-XFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series BlueNRG
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.2
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 8dBm
Sensitivity -104dBm
Memory Size 256kB Flash, 64kB RAM
Serial Interfaces I²C, I²S, JTAG, PCM, PWM, SPI, USART
GPIO 30
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 3.4mA
Current - Transmitting 4.3mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 49-XFBGA, WLCSP
Supplier Device Package 49-WLCSP (3.14x3.14)
Base Product Number BLUENRG
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1373299-BLUENRG-355VC
Ultra Librarian 3D Model Ultra Librarian BLUENRG-355VC CAD Model

Description

BLUENRG-355VC - A Cutting-Edge Bluetooth Low Energy Solution

The BLUENRG-355VC from STMicroelectronics is a state-of-the-art system-on-chip designed to revolutionize the world of wireless connectivity. This powerful and versatile chip is optimized for short-range Bluetooth Low Energy (BLE) applications, making it an ideal choice for a wide range of Internet of Things (IoT) devices, wearables, smart home applications, and personal health gadgets.

Key Features:

  • Energy Efficiency: The BLUENRG-355VC is engineered to provide outstanding energy efficiency, which is crucial for battery-operated devices. Its low-power consumption extends the battery life of your products, ensuring that they can operate for longer periods without the need for frequent recharging.
  • Bluetooth 5.0 Support: With support for the latest Bluetooth 5.0 standard, the BLUENRG-355VC offers increased range, higher data rates, and improved stability. This ensures a robust and reliable wireless communication that can adapt to the demanding requirements of modern applications.
  • Compact Size: The small footprint of the BLUENRG-355VC allows for easy integration into space-constrained designs, providing flexibility for product developers to create sleek and compact devices without compromising on performance.
  • Powerful Processing Capabilities: Equipped with a 32-bit ARM Cortex-M0 core, the BLUENRG-355VC delivers efficient processing power to handle complex algorithms and protocols, enabling smart and responsive devices.
  • Integrated Features: This SoC includes a range of integrated features such as a 2.4 GHz radio, a 12-bit ADC, and a digital microphone interface, among others. These built-in components reduce the need for external parts, simplifying the design process and reducing the overall cost.

Applications:

The versatility of the BLUENRG-355VC makes it suitable for a diverse array of applications. It can be used in smartwatches, fitness trackers, medical sensors, wireless controllers, and any device that can benefit from Bluetooth Low Energy connectivity. Its robust feature set and ease of integration make it a top choice for developers looking to create innovative and energy-efficient wireless products.

Conclusion:

The BLUENRG-355VC represents STMicroelectronics' commitment to providing advanced wireless solutions that meet the demands of today's technology landscape. Whether you are developing the next generation of IoT devices or enhancing existing products with BLE capabilities, the BLUENRG-355VC offers the performance, efficiency, and versatility needed to succeed.

You May Also Be Interested in

Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4094 $51.2752
20+ $5.2590 $105.1800
30+ $5.0947 $152.8410
41+ $4.9303 $202.1423
53+ $4.7660 $252.5980
71+ $4.2729 $303.3759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess