EN
  • EN
  • DE

STM32WB55CCU6

Part No STM32WB55CCU6
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO  /  IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 48-UFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WB
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Thread, Zigbee®
Modulation GFSK
Frequency 2.405GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 256kB Flash, 128kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART, USB
GPIO 30
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 7.9mA
Current - Transmitting 5.2mA ~ 12.7mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
Other Names STM32WB55CCU6,497-STM32WB55CCU6
Standard Package 1,560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235720-STM32WB55CCU6
Ultra Librarian 3D Model Ultra Librarian STM32WB55CCU6 CAD Model

Description

The STM32WB55CCU6 is a cutting-edge microcontroller from STMicroelectronics, designed for a wide range of applications that require dual-core processing and advanced wireless connectivity. This powerful MCU is part of the STM32WB series, which is known for its ability to handle complex tasks while maintaining low power consumption.

Key Features

  • Multi-Protocol Wireless Support: The STM32WB55CCU6 boasts integrated Bluetooth 5.0, IEEE 802.15.4 (which can be used for Zigbee or Thread protocols), and support for other proprietary protocols, making it ideal for IoT applications.
  • Dual-Core Performance: It features an ARM Cortex-M4 core for high-performance tasks and an ARM Cortex-M0+ core dedicated to real-time operations and radio-related tasks, providing an efficient division of labor within the MCU.
  • Energy Efficiency: Designed with energy efficiency in mind, it includes multiple power-saving modes, allowing for extended battery life in portable and wearable devices.
  • Generous Memory Capacity: The MCU comes with 1 Mbyte of Flash memory and 256 Kbytes of SRAM, ensuring ample space for complex applications and data storage.
  • Rich Connectivity: In addition to its wireless capabilities, the STM32WB55CCU6 includes a wide range of peripherals such as USB, LCD, timers, and more, facilitating versatile wired connectivity options.
  • Security Features: With a focus on secure applications, the MCU offers hardware encryption, a random number generator, and sector protection against read/write operations for enhanced security.

Applications

The STM32WB55CCU6 is suitable for a variety of applications, particularly those that require robust wireless connectivity and dual-core processing. It is ideal for:

  • Smart Home Devices
  • Wearable Technology
  • Industrial Wireless Control
  • Internet of Things (IoT) Devices
  • Medical and Fitness Devices
  • Environmental Sensing and Monitoring Systems

With its powerful features and versatile capabilities, the STM32WB55CCU6 is a top choice for developers looking to create sophisticated and reliable wireless products.

You May Also Be Interested in

Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3635 $50.9080
20+ $5.2213 $104.4260
30+ $5.0581 $151.7430
41+ $4.8950 $200.6950
53+ $4.7318 $250.7854
71+ $4.2423 $301.2033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess