Products specifications

Categories RF/IF and RFID
Manufacturer Silicon Labs
Series Aero I
Packaging Tube
Part Status Obsolete
Type TxRx Only
RF Family/Standard Cellular
Protocol GSM, GPRS
Frequency 850MHz, 900MHz, 1.8GHz, 1.9GHz
Power - Output 9dBm
Serial Interfaces SPI
Voltage - Supply 2.7 V ~ 3 V
Current - Receiving 80mA
Current - Transmitting 82mA
Temperature Range - Operating -20°C ~ 85°C
Case 32-LFLGA
Win Source Part Number SI4205-BM-321685
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4205 CAD Model

Description

The SI5338C-B-GMR is an integrated circuit manufactured by Silicon Labs.

  • Packaging: Reel - TR
  • Mountable in: SMD (SMT)
  • Input: CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, and crystal
  • Output: HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
  • Mainly used for: Ethernet, Fibre Channel, PCI Express (PCIe), Telecom
  • Category: Integrated Circuits
  • Popularity: high
  • Supply and Demand Status: limited
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 1.71 V to 3.63 V
  • Maximum Input Frequency: 200MHz
  • Input/Output: differential

You May Also Be Interested in

Nordic Semiconductors
IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for NRF24AP2-USBQ32-R7
Renesas Electronics America
IC RF TxRx + MCU WiFi 802.11ac 2GHz, 5GHz 88-QFN Exposed Pad
Need more? Email Us
ECAD model for CL2440
Texas Instruments
IC RF TXRX+MCU 802.15.4 40VQFN
Need more? Email Us
ECAD model for CC2340R52N0RKPR
NXP / Nexperia
IC RF TxRx Only Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.2 2.4GHz, 5GHz 68-VFQFN Exposed Pad
Need more? Email Us
ECAD model for 88W8987-A2-NYEE/AK
Infineon Technologies
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 63-UFBGA, WLBGA
Lowest to $2.2793
ECAD model for CYW43438LKUBGT
NXP / Nexperia
BTLE SOC / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.8106
ECAD model for QN9080CHNY
Nordic Semiconductors
IC RF TXRX ISM>1GHZ 20VFQFN / IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
Lowest to $3.3848
ECAD model for NRF24L01
Silicon Labs
IC RF TXRX CELLULAR 32-LFLGA
Need more? Email Us
ECAD model for SI4205
Nordic Semiconductors
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Lowest to $2.3243
ECAD model for NRF52820-QDAA-D-R

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention