EN
  • EN
  • DE

STM32WB15CCU6

Part No STM32WB15CCU6
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 48-UFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series -
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.2
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 5.5dBm
Sensitivity -95.5dBm
Memory Size 320kB Flash, 48kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART
GPIO 30
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 7.7mA
Current - Transmitting 5.2mA ~ 12.5mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1353589-STM32WB15CCU6
Ultra Librarian 3D Model Ultra Librarian STM32WB15CCU6 CAD Model

Description

STM32WB15CCU6 Microcontroller - STMicroelectronics

The STM32WB15CCU6 is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the growing needs of the wireless and IoT markets. This multi-protocol wireless and ultra-low-power device is built on an Arm® Cortex®-M4 core with a dedicated Arm® Cortex®-M0+ for radio and security tasks, delivering a highly efficient, secure, and flexible solution for a variety of applications.

Key Features:

  • Advanced Core Architecture: The STM32WB15CCU6 is equipped with a 32-bit dual-core Arm® Cortex®-M4 CPU with a frequency of up to 64 MHz, which is complemented by a Cortex®-M0+ co-processor dedicated to handling Bluetooth® Low Energy 5.0 and other radio operations, ensuring robust performance and efficient multitasking.
  • Memory and Storage: It boasts a generous 320KB of Flash memory and 48KB of SRAM, providing ample space for application code and data storage.
  • Rich Connectivity: This microcontroller supports a wide range of wireless protocols, including Bluetooth® LE 5.0, Zigbee®, and proprietary protocols, making it ideal for smart home, industrial, and consumer applications that require reliable wireless communication.
  • Security Features: The STM32WB15CCU6 has a comprehensive set of security features such as hardware public key authority (PKA), AES 256-bit encryption, and customer key storage, ensuring the integrity and confidentiality of data.
  • Power Efficiency: Designed for energy-sensitive applications, the microcontroller offers several power-saving modes, including a shutdown mode that reduces power consumption to a minimum when the device is not active.
  • Package and I/Os: The UFBGA73 package provides a range of I/O options, including SPI/I2C/UART peripherals, ADC inputs, and GPIOs, allowing for versatile hardware interfacing and sensor integration.

The STM32WB15CCU6 is more than just a microcontroller; it's an all-in-one solution that combines performance, security, and low-power operation. Whether you're developing the next-generation wearable, smart appliance, or any wireless-enabled product, the STM32WB15CCU6 offers the features and capabilities to bring your innovation to life.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4375 $53.2500
28+ $3.6411 $101.9508
43+ $3.5273 $151.6739
59+ $3.4135 $201.3965
76+ $3.2997 $250.7772
102+ $2.9584 $301.7568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,556 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess