The MCH3411 from ON Semiconductor is a high-performance, P-Channel Power MOSFET designed for a variety of applications that demand efficiency, reliability, and miniaturization. This device is part of a comprehensive range of MOSFETs that cater to a wide array of power management tasks within electronic systems.
Key Features
- Low On-Resistance: The MCH3411 boasts an exceptionally low on-resistance, which improves efficiency by minimizing power loss during operation.
- High-Speed Switching: Engineered for high-speed switching applications, this MOSFET is ideal for converters, inverters, and other circuits requiring fast switching times.
- Low Voltage Drive: It operates at low voltage levels, making it suitable for battery-powered devices and portable applications.
- Compact Size: The MOSFET comes in a compact package, allowing for high-density mounting and space-saving on PCBs.
Applications
The MCH3411 is versatile and can be used in a variety of applications, including:
- Power Management Systems
- DC/DC Converters
- Load Switches
- Battery Powered Devices
- Motor Control Circuits
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-20V
Continuous Drain Current (I<sub>D)
-6A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
The MCH3411 is a testament to ON Semiconductor's commitment to providing innovative solutions that help designers meet the ever-increasing demands for power efficiency and compactness in electronic devices. With its robust performance and versatility, the MCH3411 is an excellent choice for your power management needs.