Products specifications

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard 802.15.4, General ISM > 1GHz
Protocol Zigbee
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 4dBm
Sensitivity -92dBm
Serial Interfaces SPI
GPIO 7
Operating Supply Voltage 2 V ~ 3.4 V
Current - Receiving 37mA
Current - Transmitting 30mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 787691-MC13193FCR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC13193
Introduction Date December 14, 2004
ECCN 5A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC13193FCR2 CAD Model

Description

The MC13193FCR2 is a Zigbee RF transceiver IC manufactured by NXP. It is designed for use in 802.15.4, General ISM > 1GHz applications and operates @ a frequency of 2.4GHz.

  • Frequency: 2.4GHz
  • Data Rate: 250kbps
  • Power Output: 4dBm
  • Sensitivity: -92dBm
  • Serial Interfaces: SPI
  • GPIO: 7
  • Supply Voltage Range: 2 V to 3.4 V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting: 32-VFQFN Exposed Pad

You May Also Be Interested in

Texas Instruments
IC RF TXRX ISM
Lowest to $7.4787
ECAD model for SN761633RTAR
Toshiba Semiconductor and Storage
IC RF TXRX+MCU TRANSFERJET MOD
Need more? Email Us
ECAD model for TJM35420XLQ,EL
Renesas Electronics America
IC RF TxRx + MCU WiFi 802.11ac 2.4GHz 88-QFN Exposed Pad
Need more? Email Us
ECAD model for CL2432
Silicon Labs
IC RF TXRX CELLULAR 32-LFLGA
Need more? Email Us
ECAD model for SI4205
Silicon Labs
IC RF TXRX+MCU ISM
Lowest to $7.3127
ECAD model for SI1015-A-GM
NXP / Nexperia
IC RF TxRx Only Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.2 2.4GHz, 5GHz 68-VFQFN Exposed Pad
Need more? Email Us
ECAD model for 88W8987-A2-NYEE/AK
Intel
SMARTI 3G - MULTI-BAND CMOS RADI
Need more? Email Us
ECAD model for PMB5707A1
Nordic Semiconductors
IC RF TXRX ISM>1GHZ 20VFQFN / IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
Lowest to $3.3848
ECAD model for NRF24L01
Nordic Semiconductors
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Lowest to $2.3243
ECAD model for NRF52820-QDAA-D-R

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention