EN
  • EN
  • DE

STM32U585AII6Q

Part No STM32U585AII6Q
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203776-STM32U585AII6Q
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32U5
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-M33
Core Size 32-Bit
Speed 160MHz
Connectivity CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian STM32U585AII6Q CAD Model

Description

The STM32U585AII6Q is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance and versatility for a wide range of applications. This MCU is part of the STM32 U5 series, which is known for its energy efficiency and robust security features.

Key Features:

  • Core: Arm® Cortex®-M33 core with TrustZone® and FPU, running at up to 160 MHz.
  • Memory: Features 2Mbytes of Flash memory and 786 Kbytes of SRAM, which is ample for complex applications and data-intensive operations.
  • Power Efficiency: Boasts multiple power-saving modes, including a shutdown mode that reduces power consumption to a minimum, making it ideal for battery-operated devices.
  • Security: Enhanced with a comprehensive set of hardware and software security features, including secure boot, secure firmware installation, and hardware cryptographic accelerators to protect the device against attacks.
  • Connectivity: Offers a wide range of connectivity options such as USB Type-C with Power Delivery, CAN FD, and a flexible communication interface that includes SPI, I2C, USART, and LPUART.
  • Analog: Comes with advanced analog peripherals, including 16-bit ADCs, comparators, and operational amplifiers, to support complex analog functions.
  • Rich Peripherals: Equipped with a variety of timers, watchdogs, and a dedicated hardware JPEG codec for multimedia applications.
  • Package: Available in a UQFN48 package, offering a compact footprint for space-constrained applications.

Applications:

The STM32U585AII6Q is suitable for a broad spectrum of applications, ranging from industrial control systems, IoT devices, smart home applications, and medical devices to security systems and consumer electronics. Its robust security features make it particularly well-suited for applications requiring data protection and secure operations.

With its combination of performance, power efficiency, and security, the STM32U585AII6Q from STMicroelectronics is an excellent choice for designers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2850 $69.8550
6+ $19.1056 $114.6336
9+ $18.5086 $166.5774
12+ $17.9115 $214.9380
15+ $17.3145 $259.7175
20+ $15.5233 $310.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,496 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess