EN
  • EN
  • DE

KSZ8794CNXCC

Part No KSZ8794CNXCC
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Controller
Interface MII, RMII
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ8794
Other Names 576-4851,KSZ8794CNXCC
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261689-KSZ8794CNXCC
Ultra Librarian 3D Model Ultra Librarian KSZ8794CNXCC CAD Model

Description

Product Overview: Microchip Technology's KSZ8794CNXCC

The KSZ8794CNXCC from Microchip Technology is a highly integrated, multi-port network switch that is optimized for performance, power, and cost efficiency. This device is part of Microchip's broad portfolio of networking solutions that cater to a wide range of applications, from consumer electronics to enterprise networking systems.

Key Features:

  • Integrated Switching: The KSZ8794CNXCC features a 4-port switch with three 10/100Mbps PHYs and one Gigabit PHY, making it a versatile solution for mixed-speed network environments.
  • Advanced QoS Support: Quality of Service (QoS) is essential for ensuring the smooth operation of network traffic. This device supports advanced QoS features to prioritize critical network traffic, ensuring that high-priority tasks are given the necessary bandwidth.
  • Energy Efficient: With energy efficiency in mind, the KSZ8794CNXCC includes features such as Energy Efficient Ethernet (EEE) and Wake-on-LAN (WoL), which help to reduce power consumption during periods of low activity.
  • Robust Security: Security is a top priority in network management. The KSZ8794CNXCC offers a variety of security features, including MAC address filtering, VLAN support, and port-based authentication, to help protect against unauthorized access.

Applications:

The KSZ8794CNXCC is designed to be a flexible and reliable component for multiple networking applications. It is ideal for:

  • Home networking routers and switches
  • Internet of Things (IoT) gateways
  • Networked industrial controls
  • Automotive infotainment systems
  • Managed network switches for small and medium-sized businesses

Technical Specifications:

The device comes in a 128-pin, lead-free package that conforms to RoHS standards, ensuring environmental compliance. It operates over an industrial temperature range, making it suitable for harsh environments.

With its combination of performance, energy efficiency, and security, the KSZ8794CNXCC from Microchip Technology is a compelling choice for developers looking to implement robust networking capabilities in their products.

You May Also Be Interested in

Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Maxim Integrated
Lowest to $10.0855
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0966 $56.3864
9+ $11.5665 $104.0985
14+ $11.2050 $156.8700
19+ $10.8436 $206.0284
24+ $10.4821 $251.5704
32+ $9.3978 $300.7296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess