EN
  • EN
  • DE

STM32MP157FAA1

Part No STM32MP157FAA1
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU WITH ARM DUAL CORTEX-A7 800  /  ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 209MHz, 800MHz 448-LFBGA (18x18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 800MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps, GbE
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -20°C ~ 105°C (TJ)
Security Features ARM TZ
Package / Case 448-LFBGA
Supplier Device Package 448-LFBGA (18x18)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Other Names 497-STM32MP157FAA1
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261837-STM32MP157FAA1
Ultra Librarian 3D Model Ultra Librarian STM32MP157FAA1 CAD Model

Description

The STM32MP157FAA1 is a highly capable microprocessor from STMicroelectronics, designed to cater to the demanding requirements of modern embedded systems. This product is part of the STM32 family, which is renowned for its high performance, rich set of peripherals, and low-power operation.

At the heart of the STM32MP157FAA1 is a dual-core configuration consisting of an ARM® Cortex®-A7 core operating at up to 800 MHz and a Cortex®-M4 core with a frequency of up to 209 MHz. This dual-core architecture allows for a versatile balance between high-performance processing and real-time task management, making it an ideal choice for applications requiring complex operating systems alongside time-critical operations such as industrial control, consumer electronics, and Internet of Things (IoT) devices.

The microprocessor is equipped with a rich set of peripherals and I/Os which are accessible through various package options. It features an advanced 3D graphics processing unit (GPU) that supports OpenGL ES 2.0, enabling sophisticated graphical user interfaces and enhanced visual experiences. Additionally, it includes a TFT LCD controller, which allows for direct connection to an external display panel.

Security is a key aspect of the STM32MP157FAA1, with features such as hardware cryptographic acceleration, secure boot, and a TrustZone® for ARMv7-M. These features provide the necessary tools to create secure systems that can protect against unauthorized access and software piracy.

For connectivity, the STM32MP157FAA1 offers a range of options including multiple USB 2.0 ports, Gigabit Ethernet, and several serial communication interfaces. Furthermore, it supports a wide range of external memory interfaces, making it highly adaptable to different system requirements.

STMicroelectronics provides comprehensive software support for the STM32MP157FAA1 with the STM32Cube ecosystem, which includes a Linux® Distribution, software development kits (SDKs), and a set of tools to support development and debugging. This extensive support ensures that developers can accelerate their product development cycle and bring their products to market faster.

Overall, the STM32MP157FAA1 is a powerful and flexible microprocessor that offers an optimal solution for developers looking to create advanced and secure embedded systems with high demands on processing power, connectivity, and graphical performance.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess