EN
  • EN
  • DE

PIMXRT1064DVJ6B

Part No PIMXRT1064DVJ6B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 196MAPBGA / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Package Tray
Base Product Number PIMXRT1064
Standard Package 189
REACH Status REACH Unaffected
Win Source Part Number 1346241-PIMXRT1064DVJ6B
Ultra Librarian 3D Model Ultra Librarian PIMXRT1064DVJ6B CAD Model

Description

NXP PIMXRT1064DVJ6B Microcontroller

The NXP PIMXRT1064DVJ6B is a state-of-the-art microcontroller that offers a unique blend of high performance, reliability, and advanced features. Designed to cater to a wide range of applications, this microcontroller is an ideal choice for designers looking to push the boundaries of embedded system capabilities. With its exceptional processing power and flexible connectivity options, the PIMXRT1064DVJ6B is well-suited for industrial control, Internet of Things (IoT) devices, automotive systems, and consumer electronics.

Key Features

  • High-Performance ARM Cortex-M7 Core: At the heart of the PIMXRT1064DVJ6B lies an ARM Cortex-M7 core running at up to 600 MHz, providing the horsepower required for compute-intensive applications.
  • Advanced Integration: This microcontroller includes 1MB of SRAM and 4MB of on-chip flash memory, offering ample space for complex applications and eliminating the need for external memory components.
  • Rich Connectivity: With multiple high-speed USB 2.0 interfaces, Ethernet, CAN, and a variety of serial communication interfaces, the PIMXRT1064DVJ6B enables seamless connectivity and easy integration into a wide range of systems.
  • Graphics Acceleration: The inclusion of a 2D graphics acceleration engine makes the microcontroller an excellent choice for applications with graphical user interfaces (GUIs).
  • Flexible Security Features: Built-in security features such as secure boot, cryptographic acceleration, and tamper detection provide robust protection for sensitive applications.

Applications

The versatility of the NXP PIMXRT1064DVJ6B microcontroller makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial automation and control systems
  • Advanced IoT edge devices
  • Automotive infotainment and dashboard systems
  • Consumer electronics requiring high-performance processing
  • Medical devices with graphical displays

With its combination of speed, memory capacity, and rich set of peripherals, the NXP PIMXRT1064DVJ6B microcontroller is engineered to meet the demands of next-generation embedded systems. It enables developers to create sophisticated applications that require real-time processing, advanced graphics, and secure, reliable operation in challenging environments.

Whether you're designing a complex industrial machine or a high-tech consumer gadget, the PIMXRT1064DVJ6B provides the capabilities needed to deliver outstanding performance and user experiences.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess