EN
  • EN
  • DE

P5CC012XU/S1A271CJ

Part No P5CC012XU/S1A271CJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XU/S1A271CJ / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346255-P5CC012XU/S1A271CJ
Ultra Librarian 3D Model Ultra Librarian P5CC012XU/S1A271CJ CAD Model

Description

The NXP P5CC012XU/S1A271CJ is a highly integrated and secure microcontroller designed for the next generation of smart card applications. This product is part of NXP's renowned SmartMX family, which is widely recognized for its advanced security features and exceptional performance in embedded security applications.

At the heart of the P5CC012XU/S1A271CJ lies a powerful processing core that is capable of executing complex cryptographic algorithms with speed and efficiency. The microcontroller is built with cutting-edge technology that ensures a high level of security, making it an ideal choice for applications such as banking, e-government, secure access, and mobile transactions.

Key Features

  • Advanced Security: The P5CC012XU/S1A271CJ incorporates state-of-the-art security features, including a sophisticated hardware random number generator, dedicated cryptographic coprocessors, and secure memory management, to safeguard sensitive data against a wide range of attacks.
  • High Performance: Equipped with a powerful processor, this microcontroller delivers high-speed data processing capabilities, ensuring quick transaction times and a seamless user experience.
  • Flexible Memory: The device offers a flexible memory architecture with ample storage options, including EEPROM, ROM, and RAM, to accommodate various application requirements and data storage needs.
  • Connectivity: With support for multiple communication interfaces, the P5CC012XU/S1A271CJ ensures easy integration into existing systems and facilitates secure data exchange.
  • Energy Efficiency: Designed with power-saving features, the microcontroller operates efficiently, extending the battery life of portable devices and reducing the overall power consumption in embedded systems.

Applications

The versatility and robust security of the NXP P5CC012XU/S1A271CJ make it suitable for a wide array of applications. It is particularly well-suited for:

  • Banking and Payment Cards
  • Electronic Passports and ID Cards
  • Access Control Systems
  • Transportation Ticketing
  • Mobile Security Solutions

In summary, the NXP P5CC012XU/S1A271CJ microcontroller is a top-of-the-line solution for developers seeking to incorporate a secure and efficient processing unit into their smart card applications. Its combination of advanced features and reliable performance makes it a standout product in the secure microcontroller market.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess