EN
  • EN
  • DE

STM32L100RBT6ATR

Part No STM32L100RBT6ATR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 10K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series STM32L100
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812066-STM32L100RBT6ATR
Ultra Librarian 3D Model Ultra Librarian STM32L100RBT6ATR CAD Model

Description

STM32L100RBT6ATR - STMicroelectronics

The STM32L100RBT6ATR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for applications that demand low power consumption without compromising on performance. This MCU is part of the STM32L1 series, which is renowned for its energy efficiency and robust feature set. With its ARM Cortex-M3 core, the STM32L100RBT6ATR operates at a frequency of up to 32 MHz, delivering a balanced combination of power efficiency and processing capabilities.

This particular model comes in a 64-pin LQFP package, making it suitable for a wide range of applications including industrial control, consumer electronics, and IoT devices. It boasts 128 KB of flash memory and 16 KB of RAM, providing ample space for complex applications and software stacks. Additionally, its EEPROM emulation capability ensures data retention and flexibility in parameter storage.

The STM32L100RBT6ATR is equipped with a range of peripherals that enhance its versatility. These include multiple communication interfaces such as USART, SPI, I2C, and CAN, allowing for easy integration into various communication networks. It also features multiple 16-bit timers, a 24-bit system timer, and a real-time clock with an alarm and calendar functionality, making it ideal for time-sensitive applications.

The device supports advanced analog features with 12-bit ADCs, DACs, and ultra-low-power comparators, making it an excellent choice for sensor interfacing and analog signal processing. It also provides several power-saving modes, including a low-power run mode, sleep mode, and a stop mode with ultra-low power consumption, ensuring efficiency in battery-operated devices.

The STM32L100RBT6ATR offers a comprehensive development ecosystem with software libraries, development boards, and a supportive community. STMicroelectronics provides extensive documentation and tools to facilitate the development process, including the STM32Cube software suite, which simplifies configuration and accelerates time-to-market.

In summary, the STM32L100RBT6ATR is a highly capable MCU that strikes an optimal balance between energy efficiency and computing performance, making it an ideal choice for a broad spectrum of low-power applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5664 $51.3280
48+ $2.1057 $101.0736
74+ $2.0399 $150.9526
102+ $1.9741 $201.3582
132+ $1.9083 $251.8956
176+ $1.7109 $301.1184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess