EN
  • EN
  • DE

STM32L051R8T6TR

Part No STM32L051R8T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L0
Package Reel - TR
Number of I/O 51
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32L051R8T6TR-ND, 497-18811-6, 497-18811-1, 497-18811-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851955-STM32L051R8T6TR
Ultra Librarian 3D Model Ultra Librarian STM32L051R8T6TR CAD Model

Description

STM32L051R8T6TR Microcontroller by STMicroelectronics

The STM32L051R8T6TR is a cutting-edge microcontroller unit (MCU) from the renowned STM32 L0 series, produced by STMicroelectronics. This device is designed to deliver a perfect balance between performance and power efficiency, catering to a wide array of applications, particularly those requiring low power consumption without sacrificing functionality.

At the heart of the STM32L051R8T6TR lies a 32-bit ARM Cortex-M0+ core, which operates at a frequency of up to 32 MHz. This core is not only energy-efficient but also provides the necessary computational power for complex tasks. The MCU comes equipped with 64KB of flash memory and 8KB of RAM, offering ample space for program storage and smooth operation for a variety of applications.

One of the standout features of this microcontroller is its rich set of peripherals. It includes multiple communication interfaces such as I2C, SPI, and USART, which are essential for modern embedded systems that need to communicate with sensors, actuators, and other ICs. Additionally, it features 12-bit ADCs, DACs, and a range of timers that facilitate precise control and measurement tasks.

The STM32L051R8T6TR is also designed with energy efficiency in mind. It supports multiple low-power modes, making it an ideal choice for battery-operated devices, such as wearable technology, IoT sensors, and portable medical devices. The MCU's low-power modes, including stop, standby, and sleep, allow designers to optimize power consumption according to the application's demands.

STMicroelectronics has integrated robust safety features into the STM32L051R8T6TR, such as a watchdog timer and a temperature sensor, to ensure reliable operation under varying conditions. The MCU is available in an LQFP64 package, which provides a compact footprint while offering enough pins for a wide range of functionalities.

In conclusion, the STM32L051R8T6TR MCU is a versatile and power-efficient solution suitable for a diverse set of applications. With its robust architecture, comprehensive feature set, and low-power capabilities, it stands out as an excellent choice for developers looking to create innovative and energy-conscious products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4857 $51.9995
75+ $1.3917 $104.3775
115+ $1.3447 $154.6405
160+ $1.2506 $200.0960
210+ $1.2036 $252.7560
260+ $1.1566 $300.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,840 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess