EN
  • EN
  • DE

PIC16F1704T-I/SL

Part No PIC16F1704T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16F1704
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F1704T-I/SL-ND,PIC16F1704T-I/SLCT,PIC16F1704T-I/SLDKR,PIC16F1704T-I/SLTR
Standard Package 2,600
Win Source Part Number 1322204-PIC16F1704T-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F1704T-I/SL CAD Model

Description

The PIC16F1704T-I/SL is a high-performance, low-power microcontroller from Microchip Technology, designed to excel in a variety of applications that require efficient power management and sophisticated analog integration. This 14-pin device is part of Microchip's extensive PIC16F family, known for its robust architecture and ease of use.

Key Features

  • Enhanced Mid-range Core: With a 14-bit instruction set, the PIC16F1704T-I/SL provides a balanced trade-off between low power consumption and high performance, capable of executing instructions in a single cycle.
  • Memory: It comes with 4096 bytes of flash program memory, 256 bytes of EEPROM, and 512 bytes of SRAM, sufficient for various embedded applications.
  • Intelligent Analog: This microcontroller includes integrated analog features such as a 10-bit Analog-to-Digital Converter (ADC), two comparators with Voltage Reference module, and a 5-bit Digital-to-Analog Converter (DAC), making it ideal for sensor interfacing and control applications.
  • Flexible Oscillator Structure: The device supports various oscillator options, including an internal 32MHz oscillator, which can be tuned with an internal oscillator calibration register for precise timing operations without the need for external components.
  • Peripheral Features: It boasts a variety of peripherals, such as PWM modules, timers, and Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which provide the versatility needed for complex projects.
  • Low Power Consumption: With multiple power-managing modes like Idle and Doze, the PIC16F1704T-I/SL can significantly reduce its power consumption, making it suitable for battery-powered or power-sensitive applications.
  • Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, ensuring reliability and performance under extreme conditions.
  • Package: Available in a space-saving 14-pin SOIC package, the microcontroller is perfect for compact designs.

Applications

The PIC16F1704T-I/SL is versatile enough to be used in a wide array of applications, including industrial control systems, automotive systems, consumer electronics, and Internet of Things (IoT) devices. Its integration of analog features with digital control makes it particularly well-suited for applications such as LED lighting, power supplies, motor control, and sensor interfacing.

With Microchip's commitment to providing long-term support and a robust development ecosystem, engineers and designers can confidently select the PIC16F1704T-I/SL for their next project, knowing they have a reliable platform backed by quality documentation and tools.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2644 $52.0812
54+ $1.8580 $100.3320
84+ $1.7999 $151.1916
115+ $1.7419 $200.3185
149+ $1.6838 $250.8862
199+ $1.5096 $300.4104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess