EN
  • EN
  • DE

MAX221ECUE+T

Part No MAX221ECUE+T
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Industry's Smallest, Low-Power, Single RS-232 Transceiver Featuring ±15kV ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Data Rate 250 kbps
Lead Free Yes
Logic Function Receiver, Transceiver
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Nominal Supply Current 10 mA
Number of Drivers 1
Number of I/Os 4
Number of Pins 16
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 5 V
Propagation Delay 150 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075197-MAX221ECUE+T
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX221ECUE+T CAD Model

Description

Maxim Integrated MAX221ECUE+T RS-232 Interface IC

The Maxim Integrated MAX221ECUE+T is a highly-integrated RS-232 interface IC that provides a reliable solution for communication between data terminals and serial ports. Designed with Maxim's proprietary technology, this device is ideal for applications that require high-speed data transfer and robust performance. The MAX221ECUE+T is housed in a compact 16-TSSOP package, making it suitable for space-constrained applications.

The MAX221ECUE+T operates from a single +3.0V to +5.5V power supply, which makes it versatile for use in both portable and fixed power environments. This flexibility is further enhanced by its low-power shutdown mode, which reduces power consumption when the device is not in active use, thereby extending battery life in portable applications.

This RS-232 transceiver can handle data rates up to 120kbps, making it suitable for a wide range of communication tasks. It features two drivers and two receivers, providing full-duplex communication capability. The MAX221ECUE+T is also equipped with a 1μA shutdown mode that minimizes power consumption when the device is not in use, which is particularly beneficial in battery-powered devices.

The device includes a variety of built-in protection features to ensure reliable operation even in harsh environments. It offers ±15kV ESD protection on transmitter outputs and receiver inputs, which safeguards the IC against electrostatic discharges. This level of protection ensures that the MAX221ECUE+T is robust enough for industrial applications where electrical noise and transient voltage spikes are common.

Designed with Maxim's advanced BiCMOS technology, the MAX221ECUE+T provides high integration, which reduces the number of external components required. This simplifies circuit design and can lead to cost savings in mass production. The chip is fully compliant with the TIA/EIA-232-F standards and is compatible with a wide range of microcontrollers and other digital systems, making it a versatile choice for designers.

In summary, the Maxim Integrated MAX221ECUE+T is an efficient and reliable RS-232 interface IC that offers high-speed data transfer, low-power operation, and robust protection features. Its compact form factor and compliance with industry standards make it an excellent choice for a variety of communication applications.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1107 $54.6642
14+ $7.4754 $104.6556
21+ $7.2418 $152.0778
29+ $7.0082 $203.2378
37+ $6.7746 $250.6602
50+ $6.0738 $303.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess