EN
  • EN
  • DE

STM32H743BGT6

Part No STM32H743BGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 208LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000814-STM32H743BGT6
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32H7
Package Tray
Speed 480MHz
Core Processor ARM® Cortex®-M7
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 208-LQFP
Ultra Librarian 3D Model Ultra Librarian STM32H743BGT6 CAD Model

Description

Product Overview: STM32H743BGT6 Microcontroller

The STM32H743BGT6 is a state-of-the-art microcontroller from STMicroelectronics, designed to deliver high performance and versatility for a wide range of applications. This microcontroller is part of the STM32H7 series, which are known for their exceptional processing capabilities, making them ideal for projects that require intensive computational tasks and real-time operations.

Key Features

  • Core: ARM Cortex-M7 processor with a maximum frequency of 400 MHz, which includes a floating-point unit (FPU) and a high-performance memory architecture.
  • Memory: Equipped with 1 Mbyte of Flash memory and 564 Kbytes of RAM, providing ample storage for complex applications.
  • Connectivity: Offers a comprehensive set of peripherals for connectivity, including USB OTG, Ethernet, CAN, and multiple serial interfaces.
  • Advanced Graphics: Comes with an LCD-TFT controller, making it suitable for sophisticated user interfaces and display applications.
  • Power Efficiency: Implements several power-saving techniques and operates in a range of low-power modes, ensuring efficient energy consumption.

Performance and Integration

The STM32H743BGT6 excels in performance thanks to its Cortex-M7 core, which is capable of reaching 856 CoreMark. This power is harnessed through a flexible memory system that includes a dual-bank Flash memory, allowing for safe and efficient firmware updates. The device's advanced high-speed and multi-channel DMA streams enable high-speed data transfers, which are essential for time-critical tasks.

Application Areas

This microcontroller is a perfect choice for a variety of applications, including industrial control systems, IoT devices, medical equipment, advanced robotics, and complex sensor hubs. Its robust design and rich set of features make it capable of handling the demands of both consumer and professional-grade projects.

Development Support

STMicroelectronics provides extensive support for the STM32H743BGT6 through its comprehensive development ecosystem. This includes software libraries, real-time operating systems (RTOS), and development tools like the STM32CubeMX configurator and initialization code generator, which simplify the development process and reduce time to market.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2247 $72.4494
4+ $29.7228 $118.8912
6+ $28.7940 $172.7640
8+ $27.8651 $222.9208
10+ $26.9363 $269.3630
13+ $24.1498 $313.9474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,078 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess