Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L0
Package Tube
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number STM32
Other Names 497-17475,STM32L011D3P6
Standard Package 1,920
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262369-STM32L011D3P6
Ultra Librarian 3D Model Ultra Librarian STM32L011D3P6 CAD Model

Description

STM32L011D3P6 Microcontroller by STMicroelectronics

The STM32L011D3P6 is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. This device is part of the ultra-low-power STM32L0 series and is designed for optimal energy efficiency without compromising performance, making it an ideal choice for battery-operated applications and smart sensors.

Key Features:

  • Core: The STM32L011D3P6 is built around a 32-bit ARM® Cortex®-M0+ core, which operates at a frequency of up to 32 MHz, delivering the perfect balance between power consumption and processing capability.
  • Memory: It comes with 8 KB of RAM and 16 KB of flash memory, providing ample space for complex applications and the flexibility to manage a variety of tasks.
  • Energy Efficiency: It features multiple low-power modes, including a 0.27 µA Stop mode and a 0.4 µA Standby mode, which significantly extend the battery life of the device it powers.
  • Peripherals: The microcontroller includes a rich set of peripherals such as I2C, USART, SPI, and timers, alongside 12-bit ADC and several GPIOs, offering extensive connectivity and interface options.
  • Package: Available in a 20-pin TSSOP package, the STM32L011D3P6 is compact and suitable for space-constrained applications.
  • Temperature Range: It is operational over a wide temperature range from -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.

Applications:

The versatility of the STM32L011D3P6 allows it to be used in a wide array of applications such as:

  • Wearable devices
  • Internet of Things (IoT) sensors
  • Smart home automation
  • Medical and healthcare systems
  • Energy management systems
  • Portable electronics

In summary, the STM32L011D3P6 from STMicroelectronics is a powerful and energy-efficient microcontroller that offers a rich feature set for developers looking to create sophisticated and power-conscious devices.

You May Also Be Interested in

Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7160 $68.6400
95+ $1.4082 $133.7790
145+ $1.3639 $197.7655
200+ $1.3200 $264.0000
255+ $1.2760 $325.3800
340+ $1.1441 $388.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 72,850 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention