Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1442826-SSDPE2NV076T8
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPE2NV076T8 CAD Model

Description

The Solidigm/Intel Bulk SSDPE2NV076T8 is a high-capacity solid-state drive offering 7.68TB of storage, encapsulated in a 2.5" U.2 form factor. This SSD leverages the power of PCIe NVMe technology, providing blazing-fast data transfer rates that significantly enhance computing tasks and workflows. The D5-P4320 model represents Solidigm's commitment (under Intel's aegis) to delivering cutting-edge storage solutions that address the evolving needs of modern enterprises and data centers. It is designed to support heavy workloads and complex operations, making it a workhorse for storing large volumes of data while maintaining exceptional performance levels. The integration of this SSD in server and storage solutions translates to improved system responsiveness, faster data access, and ultimately, a boost in productivity. Ideal for a wide range of applications from virtualization to digital content creation, the SSDPE2NV076T8 is a testament to Solidigm/Intel Bulk's prowess in innovation and quality in the realm of storage technology.

You May Also Be Interested in

Kingston
1TB SSD M.2-2280 NV3 PCIe4.0x4 NVMe
Need more? Email Us
ECAD model for SNV3S/1000G
Solidigm
6.4TB SSD 2.5" U.2 D7-P5620 PCIe4x4 NVMe
Need more? Email Us
ECAD model for SSDPF2KE064T11Z
Crucial
2TB SSD M.2-2280 E100 NVMe PCIe
Need more? Email Us
ECAD model for CT2000E100SSD8
Crucial
480GB E100 SSD M.2-2280 NVMe PCIe
Need more? Email Us
ECAD model for CT480E100SSD8
Western Digital
1TB SSD M.2-2280 Blue SN5100 PCI4
Need more? Email Us
ECAD model for WDS100T5B0E
Kingston
3.84TB SSD 2.5" U.2 DC3000ME PCIe5x4 NVMe
Need more? Email Us
ECAD model for SEDC3000ME/3T8
Samsung
1TB SSD M.2-2280 990 EVO Plus PCIe4x4 NVMe
Need more? Email Us
ECAD model for MZ-V9S1T0BW
Micron Technology Inc.
7.68TB SSD 2.5" U.3 7450 PRO PCIe NVMe 15mm
Need more? Email Us
ECAD model for MTFDKCC7T6TFR-1BC1ZABHA
Solidigm
7.68TB SSD 2.5" SATA D3-S4520 6Gb/s
Need more? Email Us
ECAD model for SSDSC2KB076TZ1Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention