Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 5.95V
Maximum Dropout Voltage 0.48V at 300mA
Output Current 300mA
Current - Quiescent (Iq) 90μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number TC1174
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1264404-TC1174VUA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1174VUA CAD Model

Description

The TC1174VUA is a high-performance, precision voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is part of Microchip's extensive range of power management products, tailored to meet the needs of a wide array of electronic applications.

Key Features

  • Output Voltage: The TC1174VUA provides a fixed output voltage, ensuring a stable and reliable power supply for sensitive electronic components.
  • Low Dropout Voltage: This device is characterized by its low dropout voltage, which allows for efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered applications.
  • High Output Accuracy: With its high output accuracy, the TC1174VUA ensures precise voltage regulation, which is crucial for maintaining the performance and longevity of electronic circuits.
  • Current Limiting: The built-in current limiting feature protects the device and the load from overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: The thermal shutdown mechanism safeguards the regulator from overheating, thereby preventing damage to both the regulator and the system it powers.
  • Low Power Consumption: Designed for efficiency, the TC1174VUA has a low quiescent current, making it an excellent choice for portable and battery-operated devices where power conservation is critical.
  • Packaging: The device comes in a small, surface-mount package, providing a compact solution for space-constrained applications.

Applications

The TC1174VUA is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players and audio devices
  • Handheld gaming consoles
  • GPS devices
  • Medical devices
  • Wireless communication systems

In conclusion, the TC1174VUA from Microchip Technology is a robust and reliable voltage regulator that offers precision, efficiency, and protection features to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 24V 1A TO220CP-3
Need more? Email Us
ECAD model for BA17824CP-E2
Intersil
IC REG LINEAR 5V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR50Z
Analog Devices Inc.
IC REG LINEAR 1.8V 2A 8-SOIC-EP
Lowest to $19.9602
ECAD model for ADP7158ARDZ-1.8-R7
Analog Devices Inc.
IC REG LINEAR 3.3V 150MA 4-WLCSP
Lowest to $1.1015
ECAD model for ADP166ACBZ-3.3-R7
Microchip Technology
IC REG LINEAR 1.8V 1A DDPAK-5
Need more? Email Us
ECAD model for MCP1826T-1802E/ET
Intersil
IC REG LINEAR 2.5V 3A 10DFN
Need more? Email Us
ECAD model for ISL80103IR25Z
Maxim Integrated
IC REG LINEAR POS ADJ 8-SOIC-EP
Lowest to $6.2065
ECAD model for MAX16910CASA9+
Intersil
IC REG LINEAR 2.8/3V 10DFN
Need more? Email Us
ECAD model for ISL9011IRJMZ
ON Semiconductor
IC REG LINEAR 2.5V 150MA SOT-563
Lowest to $1.6299
ECAD model for NCP170AXV250T2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention