Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 200kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Family Part Number MAX222
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1212666-MAX222IDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX222IDW CAD Model

Description

Product Overview: MAX222IDW from Texas Instruments

The MAX222IDW is a high-performance, dual driver/receiver component from Texas Instruments, designed to facilitate reliable communication in applications requiring RS-232 protocol interface. This integrated circuit is a crucial element in enabling serial communication for a wide array of devices such as modems, printers, and various types of industrial equipment.

Key Features

  • Interface Type: The MAX222IDW conforms to the TIA/EIA-232-F standards, ensuring compatibility with RS-232 interfaces.
  • Number of Drivers/Receivers: It includes 2 transmitters and 2 receivers, providing a balanced solution for serial data exchange.
  • Data Rate: With a data transfer rate of up to 120kbps, it is suitable for many low-speed communication requirements.
  • Supply Voltage: This device operates on a single 5V power supply, simplifying power management in system design.
  • ESD Protection: It offers built-in electrostatic discharge (ESD) protection, enhancing the durability and longevity of the device in harsh environments.
  • Low Power Consumption: The MAX222IDW is designed for low-power operation, making it ideal for battery-powered or power-sensitive applications.

Applications

The versatility of the MAX222IDW allows it to be employed in a diverse range of applications. These include:

  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Data Acquisition Systems
  • Medical Equipment
  • Networking Equipment

Package and Quality

The MAX222IDW is offered in a 20-SOIC (0.295", 7.50mm Width) package, providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, being manufactured to meet high reliability and performance standards.

Conclusion

In summary, the MAX222IDW from Texas Instruments is a robust, efficient, and versatile RS-232 interface solution that is well-suited for a multitude of applications where reliable data transmission is required. Its combination of high-speed data rates, ESD protection, and low power consumption packaged in a compact form factor makes it an excellent choice for designers and engineers looking to integrate serial communication capabilities into their systems.

You May Also Be Interested in

NXP / Nexperia
IC CAN TRANSCEIVER 5V HS 8-DIP / CAN 1MBd Standby 5V Automotive 8-Pin PDIP Bulk
Need more? Email Us
ECAD model for PCA82C250/N4,112
Microchip Technology
LIN Transceiver with Voltage Regulator | IC TXRX LIN ON-BOARD VREG 8SOIC
Lowest to $2.5695
ECAD model for MCP2021PT-500E/SN
Maxim Integrated
+5V-Powered, Multichannel RS-232 Drivers/Receivers | IC TXRX 2/2 FULL RS232 20DIP
Need more? Email Us
ECAD model for MAX233ACPP
STMicroelectronics
Low-voltage CMOS hex buffer (open drain) | IC BUFFER NON-INVERT 3.6V 14SO
Need more? Email Us
ECAD model for 74LCX07YMTR
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 COMPATIBLE LINE DRIVER/RECEIVER | IC DVR/RCVR RS232 ESD 16SOIC
Lowest to $3.8282
ECAD model for TRSF3232ID
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC RS232 3V5.5V DRVR ESD 20-SOIC
Need more? Email Us
ECAD model for MAX3223ECDWR
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14PDIP
Need more? Email Us
ECAD model for MAX3292EPD+
Texas Instruments
IC DIFF LINE TXRX H-S 8VSSOP / LVDS Transceiver 400Mbps 0.454V 8-Pin VSSOP T/R
Lowest to $5.8647
ECAD model for SN65LVDM176DGKRG4
Maxim Integrated
IC TXRX RS485/422 28-SOIC / Single Transmitter/Receiver RS-422/RS-485 16-Pin SOIC W
Lowest to $23.6364
ECAD model for MXL1535EEWI+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1288 $61.2880
23+ $5.0287 $115.6601
35+ $4.8716 $170.5060
48+ $4.7144 $226.2912
62+ $4.5573 $282.5526
83+ $4.0859 $339.1297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 514 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention