EN
  • EN
  • DE

STM32H743VGT6TR

Part No STM32H743VGT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203658-STM32H743VGT6TR
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32H7
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian STM32H743VGT6TR CAD Model

Description

The STM32H743VGT6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications requiring high computing power and reliability. This MCU is part of the STM32H7 series, which is renowned for its advanced architecture, rich set of peripherals, and impressive processing capabilities.

Built on an Arm Cortex-M7 core, the STM32H743VGT6TR operates at frequencies up to 480 MHz, making it one of the fastest microcontrollers in the market. The Cortex-M7 core features a floating-point unit (FPU) which enhances the MCU's ability to handle complex calculations and control algorithms efficiently.

This microcontroller comes with a substantial 1 Mbyte of Flash memory and 564 Kbytes of RAM, providing ample storage for application code and data. The high memory density supports sophisticated applications, including real-time functions and advanced graphics, without compromising performance.

The STM32H743VGT6TR is equipped with a comprehensive range of peripherals and interfaces. It includes multiple 16-bit and 32-bit timers, three 12-bit ADCs with 24 channels, dual 12-bit DACs, and a plethora of communication interfaces such as UART, SPI, I2C, CAN, and USB OTG. These features make it highly versatile for applications like industrial control, motor drives, medical equipment, and complex IoT devices.

STMicroelectronics has integrated advanced security features into the STM32H743VGT6TR, including a hardware random number generator, CRC calculation unit, and a memory protection unit, ensuring robust protection against data corruption and security threats. Furthermore, the MCU supports several advanced power-saving techniques, which enable energy-efficient operation for battery-powered devices.

Packaged in an LQFP100 package, the STM32H743VGT6TR is also available in a temperature-resistant version, operating in a range from -40°C to +105°C, making it suitable for harsh environments. With its combination of high performance, rich features, and operational resilience, the STM32H743VGT6TR is a top choice for designers looking to push the boundaries of MCU applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9045 $59.4270
11+ $9.2777 $102.0547
17+ $8.9642 $152.3914
24+ $8.3374 $200.0976
32+ $8.0239 $256.7648
39+ $7.7105 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,870 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess