EN
  • EN
  • DE

STM32H743I-EVAL2

Part No STM32H743I-EVAL2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description STM32H743XIH6 EVAL BRD  /  STM32H743XIH6 series ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32H7
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Utilized IC / Part STM32H743XIH6
Mounting Type Fixed
Contents Board(s), LCD
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK
Base Product Number STM32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names STM32H743I-EVAL2-ND,497-19041
Standard Package 1
Win Source Part Number 1058054-STM32H743I-EVAL2
Ultra Librarian 3D Model Ultra Librarian STM32H743I-EVAL2 CAD Model

Description

STM32H743I-EVAL2 Evaluation Board Overview

The STM32H743I-EVAL2 evaluation board is a high-end development platform designed by STMicroelectronics, aimed at providing users with a comprehensive tool to explore the capabilities of the STM32H7 series microcontrollers. This board is particularly suited for developers working on complex applications requiring high computing power, rich graphical interfaces, and extensive connectivity features.

Key Features

  • Powerful Core: At the heart of the STM32H743I-EVAL2 is the STM32H743II MCU, which features an ARM Cortex-M7 core running at up to 400 MHz. This core provides the computational horsepower necessary for demanding applications.
  • Memory: The board comes equipped with a range of memory options, including 2 Mbytes of Flash memory, 1 Mbyte of RAM, and external memory interfaces for SDRAM, SRAM, NOR Flash, NAND Flash, and FRAM, facilitating complex program and data storage requirements.
  • Rich Connectivity: A comprehensive set of communication interfaces is available, such as Ethernet, four USB ports, CAN, LIN, USART, SPI, I2C, and more, enabling the board to handle various communication protocols with ease.
  • Advanced Graphics: For applications with graphical user interfaces, the board features an LCD-TFT controller and provides an LCD display with a touch panel, enabling the creation of intuitive and visually-rich user interfaces.
  • Audio Capabilities: The evaluation board includes audio DAC and ADC components, as well as stereo headphone and microphone jacks, supporting the development of audio applications.
  • Flexible Power Supply: The STM32H743I-EVAL2 can be powered through various sources, including external power supplies, Power over Ethernet (PoE), and USB, providing flexibility in different development environments.
  • Expansion Support: With Arduino Uno V3 and STMod+ connectors, the board offers support for additional expansion, making it a versatile choice for prototyping with a wide range of add-on modules.

Development Support

The board is supported by a range of software tools, including the STM32CubeH7 MCU Package, which contains HAL, low-layer APIs, and middleware components. It also supports ARM mbed and is compatible with a wide range of integrated development environments (IDEs), such as IAR, Keil, and GCC-based IDEs.

With its robust set of features, the STM32H743I-EVAL2 evaluation board is an ideal platform for evaluating the performance and features of the STM32H7 series microcontrollers, and it is perfect for developing high-performance applications in areas such as industrial control, consumer electronics, medical devices, and IoT.

You May Also Be Interested in

Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess