Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 132K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 139534-STM32F205ZET7TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F205ZET7TR CAD Model

Description

STM32F205ZET7TR Microcontroller Overview

The STM32F205ZET7TR is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and integration. This microcontroller is part of the STM32F2 series, which is based on the ARM Cortex-M3 processor core. It operates at a frequency of up to 120 MHz, providing the computational power needed for complex and demanding applications.

Key Features

  • Core: ARM Cortex-M3 processor, running at a frequency of up to 120 MHz.
  • Memory: Equipped with 512 KB of Flash memory and 128 KB of SRAM, allowing for ample storage for code and data.
  • High Connectivity: Offers a range of communication interfaces including USB OTG, CAN, SPI, I2C, USART, and more.
  • ADCs: Features three 12-bit analog-to-digital converters with up to 24 channels, providing accurate analog sensing capabilities.
  • Timers: Includes advanced-control, general-purpose, and basic timers for precise event timing and PWM generation.
  • Power Efficiency: Supports multiple power-saving modes to ensure energy efficiency in various application scenarios.
  • Package: Available in a 144-pin LQFP package, which is suitable for space-constrained applications.

Applications

The STM32F205ZET7TR microcontroller is versatile and can be used in a wide array of applications. Its robust feature set makes it ideal for applications such as industrial control systems, medical devices, complex IoT systems, and real-time audio processing. Its connectivity options and processing power also make it a good choice for networking applications and smart home devices.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STM32F205ZET7TR is no exception. It is designed to meet the requirements of the most demanding applications. The product is available in a tape and reel (TR) package, which facilitates automated assembly and is suitable for high-volume production environments.

With its robust set of features and STMicroelectronics' reputation for reliability, the STM32F205ZET7TR is an excellent choice for developers looking to create high-performance embedded systems.

You May Also Be Interested in

Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0562 $72.2248
9+ $14.8154 $133.3386
14+ $14.3524 $200.9336
19+ $13.8893 $263.8967
25+ $13.4264 $335.6600
33+ $12.0374 $397.2342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,800 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention