EN
  • EN
  • DE

74LVC08APW

Part No 74LVC08APW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input AND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132667-74LVC08APW
Manufacturer Homepage www.nxp.com
Family Name 74LVC08
Introduction Date June 30, 1997
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC08APW CAD Model

Description

The NXP 74LVC08APW is a high-performance, low-voltage CMOS device that belongs to the 74LVC family. This integrated circuit is designed to operate as a quad 2-input AND gate, which is fundamental in digital electronics for logical operations. The 74LVC08APW is suitable for use in a wide range of applications, from industrial and commercial to consumer electronics, where a reliable and efficient logical operation is required.

Key Features

  • Logic Type: Quad 2-input AND gate
  • Supply Voltage Range: 1.2V to 3.6V, making it ideal for low-voltage operations and compatible with TTL levels.
  • High-Speed Performance: The device can switch at frequencies up to 50 MHz (typical) at a 3.3V supply, ensuring fast response times in critical applications.
  • Low Power Consumption: With a low power dissipation and an ICC of 1 µA (max) at 25°C, it is excellent for battery-operated and power-sensitive devices.
  • 5V Tolerant Inputs: Inputs can tolerate a voltage up to 5V, making the device compatible with mixed-voltage environments.
  • Output Capability: Standard outputs with a 4 mA output drive at 3.3V, supporting moderate load conditions.
  • Package: The device comes in a TSSOP14 (thin shrink small outline package) with a body width of 4.4 mm, which is suitable for space-constrained applications.
  • Operating Temperature: Can operate in a broad temperature range from -40°C to +125°C, providing reliability across various environmental conditions.
  • ESD Protection: High Electrostatic Discharge (ESD) protection levels with HBM JESD22-A114F exceeds 2000V and MM JESD22-A115-A exceeds 200V.

Applications

The 74LVC08APW is versatile and can be used in a variety of digital applications, including:

  • Logic level shifting and translation
  • Signal gating
  • Function generators
  • Embedded systems
  • Microprocessor/microcontroller interfacing

With its robust design and comprehensive features, the NXP 74LVC08APW is a reliable choice for designers looking for a quad 2-input AND gate solution that delivers performance and efficiency.

You May Also Be Interested in

Genesys
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1222 $50.1020
1,000+ $0.1003 $100.3000
1,545+ $0.0971 $150.0195
2,130+ $0.0940 $200.2200
2,755+ $0.0909 $250.4295
3,685+ $0.0815 $300.3275
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,895 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess