EN
  • EN
  • DE

STM32L152C-DISCO

Part No STM32L152C-DISCO
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EVAL KIT STM32L DISCOVERY / STM32L152RBT6/STM32L152RCT6 Microcontroller Discovery Kit 16KB/32KB RAM 4KB/128KB EEPROM/Flash Win 7/Win 2000/Win Vista/Win XP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series STM32L1
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM Cortex-M3
Platform Discovery Kit
For Use With/Related Products STM32L152
Mounting Fixed
Contents Board(s), LCD
Win Source Part Number 795726-STM32L152C-DISCO
Popularity Medium
Supply and Demand Status Limited
Family Name STM32L152
ECCN 3A991.a.2
Country of Origin China
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian STM32L152C-DISCO CAD Model

Description

STM32L152C-DISCO - Discovery Kit from STMicroelectronics

The STM32L152C-DISCO is a comprehensive discovery kit designed by STMicroelectronics to showcase the capabilities of the STM32L152C6T6 microcontroller. This microcontroller belongs to the ultra-low-power STM32 L1 series and is optimized for energy-efficient applications. The STM32L152C-DISCO is ideal for developers looking for a quick and easy way to start developing with the STM32 family, particularly in the realm of embedded systems that require a balance between performance and power consumption.

The kit includes everything needed to jumpstart development, including an onboard ST-LINK/V2 for programming and debugging, as well as a range of hardware features that demonstrate the microcontroller's capabilities. These features include an LCD screen, touch sensors, LEDs, and various connectors that allow for further expansion.

Key Features:

  • STM32L152C6T6 microcontroller featuring 32-bit ARM Cortex-M3 core, 32 KB of Flash memory, and 10 KB of RAM.
  • Integrated ST-LINK/V2 for programming and debugging via USB.
  • 128x64 pixel LCD with a backlight, ideal for user interface development.
  • Touch-sensitive slider, providing a convenient input method for user interfaces.
  • Two user LEDs for immediate visual feedback.
  • Reset and user push-buttons for tactile input.
  • Extension header for LQFP48 I/Os for quick connection to additional modules and peripherals.
  • IDD current measurement feature for power consumption monitoring.
  • Comprehensive free software libraries and examples available with the STM32Cube package.

The STM32L152C-DISCO discovery kit is supported by a wide range of integrated development environments (IDEs) including IAR, Keil, and GCC-based IDEs. This flexibility allows developers to select their preferred tools for developing and debugging their applications. Additionally, the STM32CubeMX tool simplifies configurations and initializations, enabling a more streamlined development process.

Whether you're a professional engineer, a student, or an electronics hobbyist, the STM32L152C-DISCO is a versatile and cost-effective solution for exploring the features of the STM32L1 series microcontrollers and starting your next low-power, high-performance embedded project.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess