EN
  • EN
  • DE

STM32H742ZGT6

Part No STM32H742ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32H7
Package Tray
Number of I/O 114
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Quantity per package 360
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851440-STM32H742ZGT6
Ultra Librarian 3D Model Ultra Librarian STM32H742ZGT6 CAD Model

Description

The STM32H742ZGT6 is a high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring high computational power and reliability. This advanced microcontroller is part of the STM32H7 series, which is known for its state-of-the-art Arm Cortex-M7 core, operating at speeds up to 480 MHz, making it one of the fastest microcontrollers in the market.

Key Features

  • Core: Arm Cortex-M7 processor with double-precision floating-point unit (FPU), achieving a 1027 DMIPS/4628 CoreMark score at 480 MHz fCPU.
  • Memory: Equipped with 1 Mbyte of Flash memory and 128 Kbytes of SRAM, providing ample space for complex applications.
  • High-Speed Interfaces: Includes a variety of high-speed communication interfaces such as USB OTG, UART, SPI, I2C, and CAN, allowing for versatile peripheral connectivity.
  • Advanced Analog: Features advanced analog peripherals, including 16-bit ADCs, 7-layer graphics accelerator, and digital filters for sigma delta modulators, enabling sophisticated signal processing and graphical capabilities.
  • Power Efficiency: Designed with ST's ART Accelerator™ as well as L1 cache, ensuring high efficiency and performance with reduced power consumption.
  • Security: Enhanced security features with hardware cryptographic acceleration, secure boot, and secure firmware update support, ensuring robust protection for your applications.

Applications

The STM32H742ZGT6 is ideal for a diverse range of applications, including but not limited to:

  • Industrial automation and control systems
  • High-end audio and video processing
  • Home automation and IoT devices
  • Advanced motor control systems
  • Aerospace and defense applications
  • Medical and healthcare equipment

Development Support

STMicroelectronics provides extensive development support for the STM32H742ZGT6 with software libraries, real-time operating system (RTOS) support, and a comprehensive development ecosystem, including the STM32Cube platform and various development boards for quick prototyping and faster time-to-market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9402 $59.6412
13+ $8.1561 $106.0293
19+ $7.9012 $150.1228
27+ $7.6463 $206.4501
34+ $7.3914 $251.3076
46+ $6.6268 $304.8328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess