EN
  • EN
  • DE

TPS65177ARHAR

Part No TPS65177ARHAR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BIAS PWR SUPP 6CH LCD 40VQFN / LCD TV/Monitor PMIC 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Applications LCD TV/Monitor
Current - Supply -
Voltage - Supply 8.6V ~ 14.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number TPS65177
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352690-TPS65177ARHAR
Ultra Librarian 3D Model Ultra Librarian TPS65177ARHAR CAD Model

Description

The TPS65177ARHAR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This highly efficient device is specifically engineered to cater to the needs of thin-film transistor (TFT) LCD panels, making it an ideal component for portable and compact electronics such as e-readers, tablets, and laptops.

Key Features

  • Multiple Output Voltages: The TPS65177ARHAR provides a comprehensive range of output voltages required for driving TFT LCD panels, including VCOM, AVDD, VGH, VGL, and VLOGIC. This versatility simplifies the power supply design for LCD applications.
  • High Efficiency: With an integrated boost converter, the device operates at high efficiency, which is crucial for battery-powered devices, extending their operational life and reducing heat generation.
  • Programmable Sequencing: The power-up and power-down sequences of the outputs are programmable, ensuring that the voltages are supplied in the correct order for the safe operation of the LCD panel.
  • Thermal Protection: The TPS65177ARHAR includes thermal shutdown protection, safeguarding the device and the system it powers from damage due to overheating.

Applications

The versatility of the TPS65177ARHAR makes it suitable for a wide array of applications. It is particularly well-suited for powering the source and gate drivers in TFT LCD panels. Its compact form factor and high level of integration make it a popular choice for portable electronics where space is at a premium and power efficiency is a must.

Technical Specifications

  • Package: The device comes in a 40-pin VQFN (RHA) package, which is designed for minimal footprint and low profile on the PCB.
  • Operating Temperature: The TPS65177ARHAR can operate over a wide temperature range, accommodating the varying environmental conditions that portable devices may encounter.
  • Input Voltage Range: The IC supports a broad input voltage range, making it compatible with a variety of power sources.

Overall, the TPS65177ARHAR is a robust and efficient solution for the power management requirements of modern TFT LCD panels, embodying Texas Instruments' commitment to innovation and quality in the field of semiconductor design.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0330 $51.6500
120+ $0.8476 $101.7120
185+ $0.8211 $151.9035
255+ $0.7946 $202.6230
330+ $0.7682 $253.5060
440+ $0.6887 $303.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,375 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess