EN
  • EN
  • DE

PIC18F1320T-I/SO

Part No PIC18F1320T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 276222-PIC18F1320T-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Sensing & Instrumentation, Test & Measurement, Communications & Networking, Consumer Electronics, Audio, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian PIC18F1320T-I/SO CAD Model

Description

Microchip Technology PIC18F1320T-I/SO

The PIC18F1320T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a variety of embedded applications. This powerful MCU is part of the renowned PIC18F family, known for its advanced features and versatility, making it an ideal choice for designers looking to develop sophisticated electronic systems.

The PIC18F1320T-I/SO comes in a compact SOIC (Small Outline Integrated Circuit) package, with a temperature range suitable for industrial applications. Its core runs on a modified Harvard architecture, which allows for separate buses for program and data memory, leading to increased speed and efficiency. With a 10 MIPS (Million Instructions Per Second) performance at 40MHz, this MCU is capable of handling complex tasks with ease.

Among its array of features, the PIC18F1320T-I/SO boasts 4KB of flash program memory, providing ample space for application code. It also includes 256 bytes of EEPROM, which is useful for storing non-volatile data that must be retained across power cycles. The device is equipped with 256 bytes of RAM, ensuring smooth operation and data processing.

The MCU supports a wide voltage range from 2.0V to 5.5V, making it suitable for both battery-powered and line-powered applications. Its robust I/O capabilities include 13 general-purpose I/O pins, which can be configured for various peripheral functions such as timers, counters, PWM (Pulse Width Modulation), and more. The PIC18F1320T-I/SO also features an 8-channel 10-bit Analog-to-Digital Converter (ADC), enabling it to interface with analog sensors and transducers directly.

For communication, the device integrates serial communication modules for SPI (Serial Peripheral Interface), I2C (Inter-Integrated Circuit), and USART (Universal Synchronous Asynchronous Receiver Transmitter), providing flexibility in connecting with other microcontrollers, sensors, and peripheral devices.

In summary, the PIC18F1320T-I/SO from Microchip Technology is a versatile and powerful microcontroller that is ideal for a wide range of embedded systems. Its combination of high-speed performance, ample memory, and extensive peripheral integration makes it a top choice for engineers and designers seeking a reliable and capable MCU solution.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8807 $55.0456
18+ $5.6457 $101.6226
28+ $5.4693 $153.1404
38+ $5.2928 $201.1264
49+ $5.1164 $250.7036
66+ $4.5871 $302.7486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,650 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess