EN
  • EN
  • DE

PIC16F15344T-I/SS

Part No PIC16F15344T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP / PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F15344
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16F15344T-I/SSCT,PIC16F15344T-I/SSDKR,PIC16F15344T-I/SSTR,PIC16F15344T-I/SS-ND
Standard Package 1,600
Win Source Part Number 988443-PIC16F15344T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F15344T-I/SS CAD Model

Description

Microchip Technology PIC16F15344T-I/SS Microcontroller

The PIC16F15344T-I/SS is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is a member of Microchip's extensive PIC16F family, known for their robust performance and reliability in various electronic systems.

This particular model is equipped with an enhanced mid-range 8-bit architecture and comes in a compact SSOP-20 (Shrink Small Outline Package) form factor. The PIC16F15344T-I/SS operates within an industrial temperature range, making it suitable for harsh environments and demanding applications.

Key features of the PIC16F15344T-I/SS include:

  • CPU Speed: Up to 32 MHz internal oscillator, providing swift processing capabilities for time-sensitive tasks.
  • Program Memory: 14 KB of Flash memory, allowing for the storage of complex programs and code.
  • RAM: 1 KB of RAM, enabling efficient data handling and multitasking.
  • EEPROM: 256 bytes of data EEPROM, ideal for storing non-volatile data that must be retained during power cycles.
  • I/O Pins: 18 versatile I/O pins that can be configured for various digital and analog functionalities, enhancing the MCU's adaptability to different tasks.
  • ADC: 10-bit Analog-to-Digital Converter with up to 17 channels, providing precise measurement capabilities for sensor data and analog signals.
  • Communication Peripherals: Integrated with I2C, SPI, and UART interfaces, facilitating easy communication with other devices and peripherals.
  • Power Management: Wide operating voltage range (2.3V to 5.5V) and low-power modes for energy-efficient operation.
  • Temperature Range: Industrial temperature range (-40°C to +125°C), ensuring stable performance under extreme conditions.

The PIC16F15344T-I/SS MCU also boasts a rich set of integrated peripherals, such as timers, PWM modules, and comparators, which are crucial for real-time control and monitoring tasks. Its programmability, along with Microchip's comprehensive development tools and software libraries, make it an ideal choice for designers and engineers looking to develop sophisticated embedded systems with minimal overhead.

Whether you're designing consumer electronics, automotive applications, or IoT devices, the PIC16F15344T-I/SS provides the flexibility, performance, and reliability needed to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2517 $50.0680
100+ $1.0271 $102.7100
155+ $0.9950 $154.2250
210+ $0.9629 $202.2090
270+ $0.9308 $251.3160
360+ $0.8345 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,050 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess