EN
  • EN
  • DE

STM32H735G-DK

Part No STM32H735G-DK
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DISCOVERY KIT WITH STM32H735IG M / STM32H735IG Discovery STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32H7
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Platform Discovery
Utilized IC / Part STM32H735IG
Mounting Type Fixed
Contents Board(s) , LCD
Interconnect System Arduino R3 Shield, Pmod, STMod+
Suggested Programming Environment IAR EW, Keil MDK, STM32Cube
Base Product Number STM32
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1340364-STM32H735G-DK
Ultra Librarian 3D Model Ultra Librarian STM32H735G-DK CAD Model

Description

The STM32H735G-DK Discovery Kit from STMicroelectronics is an all-inclusive development platform for those who seek to harness the power of the STM32H7 microcontroller series. Boasting a robust set of features, this kit is designed to provide a seamless development experience for professionals and enthusiasts alike, facilitating rapid prototyping and product development.

Key Features

  • Utilizes the STM32H735IGK6 microcontroller, featuring a 32-bit Arm Cortex-M7 core operating at up to 550 MHz, complemented by a rich set of peripherals and I/Os.
  • Onboard ST-LINK/V3E debugger/programmer with USB re-enumeration capability: mass storage, Virtual COM port, and debug port.
  • Comprehensive interface support with a 4.3-inch capacitive touch LCD display, Ethernet connectivity, USB OTG, microSD card slot, and various audio and digital peripherals.
  • Flexible power supply options through USB Type-C® or external sources.
  • Embedded STLINK-V3E debugger/programmer with USB re-enumeration capability: mass storage, Virtual COM port, and debug port.
  • Comprehensive free software libraries and examples available with the STM32CubeH7 MCU Package.
  • Support for a wide range of integrated development environments (IDEs) including IAR™, Keil®, and STM32CubeIDE.

Development Flexibility

The STM32H735G-DK Discovery Kit is a versatile tool that caters to a diverse array of applications ranging from industrial control systems to consumer electronics. Its high processing power and rich graphical capabilities make it ideal for complex applications requiring multitasking and sophisticated user interfaces.

Enhanced Connectivity

With its Ethernet port and multiple communication interfaces, the STM32H735G-DK allows developers to create connected solutions, enabling IoT (Internet of Things) applications and smart device integration. The inclusion of comprehensive software support simplifies the development process, allowing for focus on innovation and functionality.

Conclusion

The STM32H735G-DK Discovery Kit is an exceptional tool for developers looking to explore the capabilities of the STM32H7 series microcontrollers. Its rich set of features and development flexibility make it an ideal platform for a wide range of applications, from rapid prototyping to full-scale product design.

You May Also Be Interested in

Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.7368 $65.7368
3+ $53.9373 $161.8119
4+ $52.2522 $209.0088
5+ $50.5671 $252.8355
6+ $48.8808 $293.2848
8+ $43.8242 $350.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess