EN
  • EN
  • DE

CY8CKIT-146

Part No CY8CKIT-146
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Embedded - MCU, DSP
Description PSOC 4200DS PROTOTYPING KIT / PSoC 4200DS PSoC 4200DS Prototyping Kit PSOC® 4 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Infineon Technologies
Series PSOC® 4
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0
Platform PSoC 4200DS Prototyping Kit
Utilized IC / Part PSoC 4200DS
Mounting Type Fixed
Contents Board(s)
Base Product Number CY8CKIT-146
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1340439-CY8CKIT-146
Ultra Librarian 3D Model Ultra Librarian CY8CKIT-146 CAD Model

Description

The Infineon CY8CKIT-146 is an evaluation platform board for MCU 32-Bit with a core processor of ARM Cortex-M0.

  • Core Processor: ARM Cortex-M0
  • Utilized IC / Part: PSoC 4200DS
  • Board Type: Evaluation Platform
  • Platform: PSoC 4200DS Prototyping Kit
  • Package / Case: Bulk
  • Mounting Type: Fixed
  • ECCN: EAR99

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess