EN
  • EN
  • DE

SPC56XVTOP-A

Part No SPC56XVTOP-A
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description SPC564A EVAL BRD / SPC564A - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part SPC564A
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC56
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8541.29.0095
Win Source Part Number 1341675-SPC56XVTOP-A
Ultra Librarian 3D Model Ultra Librarian SPC56XVTOP-A CAD Model

Description

The SPC56XVTOP-A is a cutting-edge microcontroller product from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This innovative component is part of the SPC56 family, which is renowned for its high performance, reliability, and a wide range of features that cater to complex control systems.

Key Features

  • Advanced Processor Core: At the heart of the SPC56XVTOP-A lies a powerful 32-bit Power Architecture® core, which provides the computational horsepower needed for intensive tasks. This core is optimized for real-time processing, making it ideal for applications that require quick and reliable responses.
  • Memory Capacity: The microcontroller boasts a substantial memory configuration, including embedded Flash memory and RAM. This ensures ample space for application code and data storage, facilitating sophisticated program execution without external memory components.
  • Enhanced Connectivity: With a range of communication interfaces such as CAN, LIN, and FlexRay, the SPC56XVTOP-A allows for seamless integration into various automotive networks, ensuring interoperability and data exchange with other systems.
  • Robust Security: Security features are paramount in automotive applications. The SPC56XVTOP-A includes advanced security mechanisms to protect against unauthorized access and ensure the integrity of the system's operation.
  • Automotive-Grade Design: This product is engineered to withstand the harsh conditions typical of automotive environments. It operates reliably over a wide temperature range and is resistant to the vibrations and shocks encountered in vehicle applications.

Applications

The SPC56XVTOP-A is versatile and can be utilized in a variety of automotive systems, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Infotainment Systems

Conclusion

The SPC56XVTOP-A from STMicroelectronics is a robust and feature-rich microcontroller that offers a blend of performance, memory capacity, connectivity options, and security. Its design tailored for automotive applications makes it an excellent choice for developers seeking a reliable and efficient solution for their control systems. With its advanced capabilities, the SPC56XVTOP-A is set to drive innovation in the automotive industry.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess