EN
  • EN
  • DE

TMS-FET470A256

Part No TMS-FET470A256
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description IAR KICKSTART TMS470R1A256 EVAL / TMS470R1A256 IAR KickStart - ARM7 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM7
Platform IAR KickStart
Utilized IC / Part TMS470R1A256
Mounting Type Fixed
Contents Board(s) , J-Link Programmer
Base Product Number 470A256
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341861-TMS-FET470A256
Ultra Librarian 3D Model Ultra Librarian TMS-FET470A256 CAD Model

Description

The TMS-FET470A256 is a cutting-edge semiconductor device from Texas Instruments, renowned for its high-performance capabilities and versatility in various applications. This product is part of TI's extensive family of field-effect transistors (FETs) and is designed to meet the demanding requirements of modern electronic systems.

Key Features

  • High Current Capability: The TMS-FET470A256 is capable of handling significant amounts of current, making it suitable for high-power applications.
  • Low On-Resistance: With its low on-resistance, this FET ensures efficient operation with minimal power loss, which is crucial for maintaining overall system efficiency.
  • Fast Switching Speed: The device boasts rapid switching capabilities, which is essential for applications that require quick response times.
  • Thermal Management: Designed with an advanced thermal management system, the TMS-FET470A256 maintains stability even under high temperature conditions, ensuring reliability and longevity.
  • Durable Construction: The robust construction of the TMS-FET470A256 allows it to withstand harsh environments and mechanical stresses, making it suitable for industrial and automotive applications.

Applications

The versatility of the TMS-FET470A256 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Power supply circuits
  • Motor control systems
  • Lighting and LED drivers
  • Automotive electronics
  • Industrial automation equipment

Quality and Reliability

Texas Instruments is committed to providing high-quality products that meet stringent industry standards. The TMS-FET470A256 is no exception, manufactured with precision and tested rigorously to ensure it meets TI's quality and reliability benchmarks. Customers can trust that they are getting a product that not only performs exceptionally but also provides the durability and reliability required for critical applications.

Support and Resources

For engineers and designers, Texas Instruments provides comprehensive support and resources for the TMS-FET470A256. This includes detailed datasheets, application notes, reference designs, and technical support from TI's expert engineers. With these resources, users can accelerate their design process and bring their products to market faster and more efficiently.

You May Also Be Interested in

Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess