EN
  • EN
  • DE

STM32G474VBT6

Part No STM32G474VBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 170MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 86
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 42x12b; D/A 7x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names STM32G474VBT6-ND,497-STM32G474VBT6
Standard Package 540
Win Source Part Number 1179400-STM32G474VBT6
Ultra Librarian 3D Model Ultra Librarian STM32G474VBT6 CAD Model

Description

STM32G474VBT6 Microcontroller

The STM32G474VBT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32G4 series, designed with a focus on mixed-signal applications that require a perfect balance between power efficiency and performance. This advanced MCU leverages the Arm® Cortex®-M4 core with FPU and DSP instructions, operating at a frequency of up to 170 MHz.

Key Features:

  • Core: Arm® Cortex®-M4 with FPU and DSP instructions, capable of running at up to 170 MHz.
  • Memory: 128 Kbytes of Flash memory and 32 Kbytes of SRAM, ensuring ample space for complex applications.
  • Rich Connectivity: Includes a variety of peripherals for connectivity such as USB Type-C and Power Delivery, USART, SPI, I2C, and more.
  • Advanced Analog: Features multiple 12-bit ADCs, 2 DAC channels, comparators, and operational amplifiers for comprehensive analog integration.
  • Enhanced Timer Features: Equipped with a range of timers, including general-purpose, advanced-control, and basic timers, in addition to low-power timers for a variety of application needs.
  • Robust Security: Offers hardware-based security features including a Memory Protection Unit (MPU), a random number generator (RNG), and CRC calculation unit to ensure data integrity and secure operations.
  • Power Efficiency: Designed with energy-saving techniques and a flexible power control system to optimize power consumption for various applications.
  • Packages: Available in a 100-pin LQFP package, providing a balance between compactness and accessibility for peripheral connections.

Applications:

The STM32G474VBT6 is engineered for a diverse range of applications, including industrial control systems, consumer electronics, power management systems, and applications requiring sophisticated motor control such as drones, e-bikes, and home appliances. Its high-performance capabilities and integrated analog features also make it ideal for applications that demand precise measurement, such as test and measurement equipment.

Conclusion:

With its powerful core, extensive memory, and a broad set of peripherals, the STM32G474VBT6 from STMicroelectronics is a versatile and efficient choice for designers looking to create advanced and power-conscious applications. Its rich set of features ensures that it can meet the demands of a wide array of mixed-signal and advanced control tasks.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2988 $54.8964
7+ $15.0144 $105.1008
11+ $14.5452 $159.9972
15+ $14.0760 $211.1400
19+ $13.6068 $258.5292
25+ $12.1992 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 988 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess