Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 018993-LM293ADR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM293A
Introduction Date June 01, 2010
Country of Origin China, Malaysia, Mexico, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM293ADR CAD Model

Description

Product LM293ADR from Texas Instruments is a high-quality, versatile differential comparator that provides superior performance in a variety of applications.

  • Dual Independent Precision Voltage Comparator: Yes
  • Single Power Supply: Operates from
  • Dual Power Supplies: Can be operated from
  • Supply Range: 2V to 36V
  • Differential Input Voltages: Can handle up to the supply voltage
  • Low Input Bias: Designed to have
  • Low Input Offset Currents: Designed to have
  • High Speed: Yes
  • Response Times: Typically less than 1.3 microseconds
  • Low Power Consumption: Yes
  • Package: Compact 8-pin SOIC

You May Also Be Interested in

Linear Technology
IC COMP R-R I/O DUAL LP 16SSOP / Comparator Dual R-R I/O ±3.5V/7V 16-Pin SSOP N Tube
Lowest to $17.3790
ECAD model for LT1712IGN#PBF
Texas Instruments
IC COMP HEX WINDOW W/REF 24WQFN
Lowest to $4.1657
ECAD model for LMV7231SQX/NOPB
Texas Instruments
IC COMP CMOS OPEN DRAIN 14TSSOP
Lowest to $7.4745
ECAD model for TLV3404IPWR
ON Semiconductor
IC COMPARATOR DUAL ECL 16-CDIP
Need more? Email Us
ECAD model for MC10E1651L
Linear Technology
IC COMP R-R I/O SGL 3/5V 8-SOIC
Lowest to $9.5268
ECAD model for LT1719CS8#TRPBF
Analog Devices Inc.
IC COMP DUAL 400MV REF TSOT23-6 / Comparator with Voltage Reference Open Collector TSOT-23-6
Lowest to $15.4790
ECAD model for LT6700MPS6-1#TRMPBF
Texas Instruments
IC DUAL DIFF COMPARATOR 8-SOIC
Need more? Email Us
ECAD model for LM293MDREP
Texas Instruments
IC QUAD DIFF COMPARATOR 14-TSSOP
Lowest to $0.1478
ECAD model for LM339PWG4
Linear Technology
IC COMPARATOR 150MHZ DUAL 10MSOP / Comparator Dual R-R O/P ±6V/12V 10-Pin MSOP Tube
Lowest to $27.5123
ECAD model for LT1715IMS#PBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0835 $50.1000
1,460+ $0.0685 $100.0100
2,260+ $0.0664 $150.0640
3,120+ $0.0642 $200.3040
4,030+ $0.0621 $250.2630
5,390+ $0.0557 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 83,710 pieces
MOQ: 600 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention