EN
  • EN
  • DE

LTC2966CUD#PBF

Part No LTC2966CUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MON 100V DUAL 16QFN / Processor Supervisor 1 Automotive 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Monitor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 783196-LTC2966CUD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name C2966
Introduction Date March 10, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2966CUD#PBF CAD Model

Description

The LTC2966CUD#PBF is a highly accurate dual voltage monitor from Linear Technology, designed for systems that require precise voltage monitoring to ensure reliable operation. This advanced component is ideal for monitoring battery, power supply, and regulated system voltages.

Key Features

  • Wide Operating Range: The LTC2966 can monitor voltage levels from 1.8V to 100V directly, making it versatile for a wide range of applications.
  • Adjustable Thresholds: Users can set the under-voltage and over-voltage thresholds with a 1.5% threshold accuracy over the entire temperature range, ensuring precise monitoring and protection.
  • Low Quiescent Current: It features a low quiescent current of 30µA (typical) per channel, which is beneficial for power-sensitive applications.
  • Flexibility: The LTC2966 offers an adjustable hysteresis and a configurable time delay, which helps to prevent false triggers due to transient events.
  • Output Configuration: The monitor provides an open-drain output for each channel, allowing for easy interfacing with microcontrollers or other control circuitry.
  • Temperature Range: It operates over a wide temperature range, from -40°C to 125°C, suitable for industrial and automotive environments.

Applications

The LTC2966CUD#PBF is designed for use in a variety of applications, including but not limited to:

  • Automotive systems
  • Portable and battery-powered equipment
  • Telecommunication and networking systems
  • Industrial controls
  • Data storage systems

Package and Quality

This voltage monitor comes in a compact 12-lead QFN package, which is designed for space-constrained applications. The part number LTC2966CUD#PBF indicates that the product is provided in a lead-free finish, adhering to environmental standards. Linear Technology ensures high-quality and reliability for their products, making the LTC2966CUD#PBF a dependable choice for critical voltage monitoring tasks.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3581 $50.3715
37+ $2.7554 $101.9498
57+ $2.6693 $152.1501
78+ $2.5832 $201.4896
101+ $2.4971 $252.2071
135+ $2.2388 $302.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess