Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188526-SB01W05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB01W05 CAD Model

Description

The SB01W05 is a state-of-the-art semiconductor device from ON Semiconductor, a leading provider of innovative, energy-efficient solutions in the electronics industry. This product is meticulously designed to cater to a wide range of applications, ensuring reliability and performance in various electronic circuits.

Key Features

  • High Efficiency: The SB01W05 is built to provide high-efficiency operation, which is crucial for minimizing power loss and heat generation in electronic systems. This feature makes it an ideal choice for energy-sensitive applications.
  • Low Power Consumption: With its low power consumption design, the SB01W05 contributes to the overall energy efficiency of the systems it is integrated into, which can be particularly beneficial for battery-powered devices.
  • Durable Construction: ON Semiconductor has engineered the SB01W05 with durability in mind, ensuring that it can withstand the rigors of daily use and maintain its performance over a long lifespan.
  • Compact Size: The compact footprint of the SB01W05 makes it suitable for use in space-constrained applications, allowing designers to save valuable board space without sacrificing functionality.

Applications

The versatile nature of the SB01W05 allows it to be used across a diverse range of electronic applications. Some of the typical use cases include:

  • Power management in portable devices
  • DC-DC converters
  • Automotive electronics
  • Industrial control systems
  • LED lighting solutions

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The SB01W05 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the demands of even the most critical applications.

Environmental Considerations

In alignment with ON Semiconductor's dedication to environmental sustainability, the SB01W05 is designed with eco-friendly materials and processes. This commitment helps to reduce the environmental impact of electronic products and supports customers in achieving their green objectives.

For detailed specifications, technical datasheets, and support resources, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G
Microchip Technology
DIODE GEN PURP 1KV 40A TO247
Lowest to $7.0710
ECAD model for APT40DQ100BG
Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G
Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention