The STM32G051K8T6 is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32G0 series, which is part of the STM32 family. These MCUs are based on the 32-bit ARM Cortex-M0+ core and are designed for a wide range of applications that require balanced performance, power efficiency, and innovative features.
Key Features
- Core: ARM Cortex-M0+ core running at up to 64 MHz.
- Memory: 64 Kbytes of Flash memory and 8 Kbytes of SRAM.
- Package: Available in a 32-pin LQFP package.
- I/O Pins: Up to 28 I/O ports with interrupt capability.
- Communication Interfaces: Includes I2C, USARTs, SPIs, and advanced peripherals such as USB 2.0.
- ADC: 12-bit analog-to-digital converter with up to 19 channels.
- Timers: Multiple 16-bit timers and a 32-bit timer, each with up to 4 IC/OC/PWM or pulse counter.
- Power Consumption: Low-power modes to ensure power efficiency.
- Supply Voltage: 2.0 V to 3.6 V power supply range.
- Temperature Range: Operating temperature range from -40°C to 85°C (or up to 125°C for high-temperature versions).
Applications
The STM32G051K8T6 is versatile and can be used in a variety of applications, including:
- Industrial controls
- Home automation
- Consumer electronics
- Smart sensors
- Lighting systems
- Battery-operated devices
Development Support
STMicroelectronics provides extensive support for the STM32G051K8T6 through its software development ecosystem, including the STM32Cube software suite, which offers a comprehensive set of tools, libraries, and examples for both hardware and software system development. Furthermore, developers can take advantage of the STM32 Nucleo boards and the extensive HAL (Hardware Abstraction Layer) to streamline application development.